EN
  • EN
  • DE

PI2EQX6874ZFE

Part No PI2EQX6874ZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 8CH 56TQFN / IC Re-Driver SAS/SATA 8CH 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series ReDriver
Packaging Tube
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 6.5Gbps
Number of Channels 8
Delay Time 750ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Operating Supply Voltage 1.2V
Operating Supply Current 800mA
Operating Temperature Range 0°C ~ 70°C
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (11x5)
Win Source Part Number 791779-PI2EQX6874ZFE
Popularity Medium
Supply and Demand Status Limited
Family Name PI2EQX6874
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI2EQX6874ZFE CAD Model

Description

The PI2EQX6874ZFE is a state-of-the-art high-speed signal conditioning and retimer IC designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This advanced component is specifically engineered to enhance signal integrity for high-speed data channels, making it an ideal solution for a variety of applications in the consumer, computing, and communication markets.

Key Features

  • High-Speed Performance: The device supports data rates up to 10 Gbps, ensuring compatibility with high-speed interfaces such as USB 3.1, SATA 6G, and PCI Express 3.0.
  • Signal Conditioning: With built-in equalization, clock and data recovery (CDR), and signal retiming, the PI2EQX6874ZFE effectively reduces jitter and signal degradation over long PCB traces and cables.
  • Low Power Consumption: Designed for energy efficiency, this IC minimizes power usage, making it suitable for power-sensitive applications.
  • Flexibility: The device features programmable settings via pin strapping or I2C interface, allowing for optimal configuration based on specific system requirements.
  • Small Form Factor: The PI2EQX6874ZFE comes in a compact package, which is crucial for space-constrained applications.

Applications

The versatility of the PI2EQX6874ZFE makes it an excellent choice for a broad range of applications, including:

  • High-performance data centers
  • Server and storage systems
  • Networking equipment
  • High-definition video transmission
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI2EQX6874ZFE is no exception, having undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. With this product, customers can expect enhanced performance, durability, and a prolonged lifespan, contributing to the overall efficiency and cost-effectiveness of their systems.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3293 $66.6465
11+ $10.9369 $120.3059
17+ $10.5952 $180.1184
23+ $10.2534 $235.8282
30+ $9.9115 $297.3450
39+ $8.8863 $346.5657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess