EN
  • EN
  • DE

TLV320AIC3111IRHBR

Part No TLV320AIC3111IRHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC LP AUDIO CODEC 16B I2C 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Data Interface I2C, Serial
Resolution (Bits) 32 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 91 / 95
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1109393-TLV320AIC3111IRHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3111IRHBR CAD Model

Description

The TLV320AIC3111IRHBR is a highly integrated, low-power audio codec from Texas Instruments designed to deliver premium audio quality in a compact and efficient package. This versatile codec is ideal for a wide range of applications, including portable audio devices, smartphones, tablets, and other multimedia gadgets where space and power consumption are critical considerations.

Key Features

  • High-Quality Audio Performance: The TLV320AIC3111IRHBR features a 24-bit delta-sigma stereo ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter), ensuring high-fidelity audio capture and playback with a dynamic range that satisfies audiophile expectations.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates on a low-voltage power supply, making it an excellent choice for battery-powered devices where longevity is paramount.
  • Programmable Audio Processing: The device includes a programmable DSP, allowing for customizable audio processing and support for multiple audio formats, providing flexibility for diverse audio applications.
  • Integrated Headphone Amplifier: The TLV320AIC3111IRHBR comes with an on-chip headphone amplifier, reducing the need for additional external components and simplifying the overall design for product developers.
  • Flexible I/O Options: It offers a variety of input and output options, including I2S, PCM, and TDM audio interfaces, allowing for easy integration with most microprocessors and microcontrollers.
  • Compact Form Factor: Packaged in a compact 32-pin QFN (Quad Flat No-leads) package, the codec is designed to fit into space-constrained applications without compromising on functionality.

Applications

The TLV320AIC3111IRHBR's rich feature set and low-power operation make it suitable for a variety of audio applications, such as:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Bluetooth Speakers
  • Audio Docking Stations
  • VoIP Systems

With its combination of audio quality, power efficiency, and design flexibility, the TLV320AIC3111IRHBR by Texas Instruments stands out as a top choice for designers looking to enhance the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5784 $52.6272
19+ $5.3977 $102.5563
29+ $5.2290 $151.6410
40+ $5.0604 $202.4160
52+ $4.8917 $254.3684
69+ $4.3856 $302.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess