EN
  • EN
  • DE

PI2EQX6814NJE

Part No PI2EQX6814NJE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 8CH 100LBGA / IC Re-Driver SAS/SATA 8CH 100LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series ReDriver
Packaging Tray
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 6.5Gbps
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Operating Supply Voltage 1.2V
Operating Temperature Range -40°C ~ 85°C
Package 100-LBGA
Manufacturer Package 100-LBGA (11x11)
Win Source Part Number 791778-PI2EQX6814NJE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 176
Family Name PI2EQX6814
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian PI2EQX6814NJE CAD Model

Description

The PI2EQX6814NJE from Diodes Incorporated is a cutting-edge, high-performance signal conditioning and retiming repeater designed specifically for data-intensive applications. This versatile device is a perfect solution for systems that require the extension of high-speed signal integrity over long PCB traces or cables.

Key Features

  • High-Speed Performance: The PI2EQX6814NJE supports ultra-fast data rates, making it suitable for applications that demand high throughput and minimal latency.
  • Signal Conditioning: With advanced equalization and signal retiming, this product ensures signal integrity is maintained even over extended distances, reducing the effects of inter-symbol interference and signal degradation.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX6814NJE minimizes energy usage, which is essential for temperature-sensitive applications and contributes to overall system power management.
  • Compatibility: This device is compatible with a wide range of high-speed interfaces, making it a versatile component for various digital communication standards.

Applications

The PI2EQX6814NJE is ideal for several applications, including:

  • High-speed data storage and retrieval systems
  • Data centers and server farms
  • High-definition video streaming and signal processing
  • Telecommunications equipment
  • Networking infrastructure and switches

Technical Specifications

Below are some of the technical specifications of the PI2EQX6814NJE:

  • Data Rate Support: Up to 8 Gbps
  • Supply Voltage: Typically 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Offered in a space-saving package for easy integration into a variety of designs

In summary, the PI2EQX6814NJE from Diodes Incorporated is an exceptional choice for designers looking to enhance signal integrity in high-speed digital applications. Its combination of performance, power efficiency, and versatility make it a go-to component for engineers aiming to overcome the challenges associated with long-distance signal transmission.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2161 $62.1610
20+ $5.8151 $116.3020
31+ $5.6146 $174.0526
45+ $5.2136 $234.6120
58+ $5.0131 $290.7598
72+ $4.8126 $346.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,715 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess