EN
  • EN
  • DE

PI2EQX3202B-SATA-EVB1

Part No PI2EQX3202B-SATA-EVB1
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description PI2EQX3202B-SATAEVALUATION BOA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Main Purpose Interface, Re-Driver
Utilized IC / Part PI2EQX3202B
Supplied Contents Board(s)
Win Source Part Number 791774-PI2EQX3202B-SATA-EVB1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2EQX3202B-SATA-EVB1 CAD Model

Description

PI2EQX3202B-SATA-EVB1 Evaluation Board from Diodes Incorporated

The PI2EQX3202B-SATA-EVB1 is a high-performance evaluation board designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This evaluation board is specifically tailored for testing and analyzing the capabilities of the PI2EQX3202B, a 6Gbps SATA ReDriver with Linear Equalization that enhances signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system link performance.

This evaluation board is an essential tool for developers and engineers who wish to evaluate the features and performance of the PI2EQX3202B ReDriver in a SATA interface environment. The board comes equipped with all the necessary features to facilitate easy testing and integration into existing systems.

Key Features of the PI2EQX3202B-SATA-EVB1:

  • Integrated PI2EQX3202B IC: At the heart of the evaluation board is the PI2EQX3202B IC, ensuring users can directly assess the performance of the chip in a real-world setting.
  • Enhanced Signal Integrity: The ReDriver technology compensates for signal attenuation, allowing the board to support longer cable runs and maintaining signal integrity across the SATA interface.
  • Easy Connectivity: The board includes standard SATA connectors, making it simple to connect to a variety of storage devices and host controllers.
  • Flexible Power Supply Options: The evaluation board can be powered through the SATA interface or via an external power supply, providing flexibility for different testing scenarios.
  • Adjustable Equalization and De-emphasis Levels: The board allows for fine-tuning of signal equalization and de-emphasis levels to optimize performance for specific applications and cable characteristics.
  • Diagnostic LEDs: Onboard LEDs provide instant visual feedback on power and signal status, aiding in quick troubleshooting and analysis.

The PI2EQX3202B-SATA-EVB1 evaluation board is a comprehensive solution for developers aiming to enhance their SATA system performance. Its ease of use and advanced features make it an invaluable tool for system development and performance tuning. Whether you’re involved in the design of storage systems, servers, or any application requiring reliable SATA communication, the PI2EQX3202B-SATA-EVB1 is the perfect platform to expedite your development process and achieve optimal data integrity and throughput.

You May Also Be Interested in

Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess