EN
  • EN
  • DE

PI2DDR321ZLEX

Part No PI2DDR321ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description DDR SWITCH W-QFN1316-10 T&R 3.5K / Memory Switch IC 1 Channel 10-TQFN (1.3x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Applications Memory
Number of Channels 1
Voltage - Supply, Single (V+) 1.35V, 1.5V
-3db Bandwidth 3.3GHz
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-TQFN (1.3x1.6)
Base Product Number PI2DDR321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,500
Win Source Part Number 972774-PI2DDR321ZLEX
Ultra Librarian 3D Model Ultra Librarian PI2DDR321ZLEX CAD Model

Description

Diodes Incorporated PI2DDR321ZLEX DDR Interface IC

The PI2DDR321ZLEX from Diodes Incorporated is a cutting-edge DDR interface integrated circuit designed to deliver high-performance and reliability for a wide range of applications. This IC is part of Diodes Incorporated's portfolio of DDR (Double Data Rate) memory interface devices, which are engineered to interface with DDR, DDR2, DDR3, and DDR4 SDRAM memories.

The PI2DDR321ZLEX is specifically tailored for applications requiring high-speed data transfer and low power consumption. It is an ideal solution for advanced computing systems, high-speed networking equipment, and consumer electronics that demand rapid access to DDR memory.

Featuring a bidirectional, 2-bit, 2:1 multiplexer/demultiplexer design, this IC is capable of switching between high-speed differential signals with minimal signal degradation. This ensures that data integrity is maintained even at high transfer rates, making it suitable for applications that cannot tolerate data loss or corruption.

One of the key advantages of the PI2DDR321ZLEX is its support for high bandwidths with a maximum data rate of up to 3.2 Gbps. This allows for quick and efficient data handling, which is crucial in today's fast-paced technology landscape. Moreover, the device is designed with power-saving features, including an advanced power-down mode that significantly reduces power consumption when the IC is not actively transferring data.

The PI2DDR321ZLEX comes in a compact, lead-free, RoHS-compliant package, which not only saves board space but also meets modern environmental standards. This packaging ensures that the product can be used in a variety of markets worldwide, adhering to strict environmental regulations.

With its robust design, the PI2DDR321ZLEX provides excellent ESD protection, thereby enhancing the longevity and durability of the end product. This makes it a reliable choice for manufacturers looking to incorporate a high-quality DDR interface IC into their designs.

In summary, the PI2DDR321ZLEX from Diodes Incorporated is a versatile and efficient DDR interface solution that offers high-speed data transfer, low power consumption, and a small form factor, making it an excellent choice for a multitude of applications requiring fast and reliable memory access.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,160 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess