EN
  • EN
  • DE
  • IT

PD3S230HQ-7

Part No PD3S230HQ-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A POWERDI323 / Diode Schottky 30 V 2A Surface Mount PowerDI™ 323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 30 V
Capacitance @ Vr, F 40pF @ 10V, 1MHz
Mounting Surface Mount
Case / Package PowerDI™ 323
Supplier Device Package PowerDI™ 323
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number PD3S230
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number PD3S230HQ-7DIDKR,PD3S230HQ-7DICT,PD3S230HQ-7DITR
Standard Package 3,000
Win Source Part Number 1325769-PD3S230HQ-7
Ultra Librarian 3D Model Ultra Librarian PD3S230HQ-7 CAD Model

Description

Product Overview: PD3S230HQ-7 from Diodes Incorporated

The PD3S230HQ-7 is a high-quality, surface-mount Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to offer low forward voltage drop and high surge current capability, making it an ideal choice for applications requiring efficient power management and high reliability.

Key Features

  • Low Power Loss: The PD3S230HQ-7 features a low forward voltage drop, which translates into reduced power loss during operation. This efficiency is crucial for portable devices where battery life is a primary concern.
  • High Surge Current Capability: With its robust build, the device can withstand high surge currents, offering excellent performance during momentary overloads, thus protecting the circuit.
  • Surface-Mount Package: The PD3S230HQ-7 comes in a compact SOD123F flat package, which is ideal for space-constrained applications. Its surface-mount design allows for automated assembly processes, increasing manufacturing efficiency.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is completely lead-free and complies with the RoHS directive, minimizing the environmental impact and allowing for use in green products.
  • High-Temperature Operation: The device is characterized for operation from -55°C to +150°C, making it suitable for high-temperature environments.

Applications

The PD3S230HQ-7 is versatile and can be used in a wide array of electronic applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Portable devices
  • Power management systems

With its combination of efficiency, durability, and compact size, the PD3S230HQ-7 from Diodes Incorporated is a reliable choice for designers and engineers looking to enhance the performance of their power-sensitive applications. Its robustness and compliance with environmental standards also ensure that it is a future-proof component for a wide range of electronic products.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3596 $50.3440
340+ $0.2951 $100.3340
525+ $0.2859 $150.0975
725+ $0.2767 $200.6075
935+ $0.2674 $250.0190
1,255+ $0.2398 $300.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,831 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess