EN
  • EN
  • DE

PAM8904JER

Part No PAM8904JER
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description 18VPP OUTPUT PEIZO SOUNDER DRIVER | IC AMP AUD 16VPP CLASS D 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Supply Voltage (V) 2.3V ~ 5.5V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-UQFN-EP (3x3)
Manufacturer Package 16-UFQFN Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715699-PAM8904JER
Family Name PAM8904
Introduction Date April 28, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8904JER CAD Model

Description

Introducing the PAM8904JER Piezo Sounder Driver from Diodes Incorporated

The PAM8904JER is a state-of-the-art sounder driver IC designed by Diodes Incorporated, tailored specifically for driving piezoelectric sounders. As a highly efficient and versatile component, the PAM8904JER is perfect for a wide range of applications where audible alerts or sound generation is required, such as in household appliances, medical devices, alarm systems, and portable electronics.

This advanced driver IC operates on a supply voltage ranging from 1.5V to 5.5V, making it suitable for use in battery-powered devices. Its low power consumption ensures minimal drain on the battery, thereby extending the device's operational life. The PAM8904JER can drive a piezo sounder with up to 18Vpp from a 3V power supply, which allows for loud sound output while maintaining a compact form factor.

One of the key features of the PAM8904JER is its built-in automatic shutdown function, which conserves power when the sounder is not in use. This feature is particularly beneficial in portable and wearable devices where power efficiency is critical. Moreover, the IC includes an integrated diode bridge that enables direct drive of the piezoelectric sounder, thereby simplifying the design and reducing the number of external components required.

The PAM8904JER also offers a multi-mode charge pump that enhances efficiency and allows for the generation of a high-voltage drive signal without the need for an external inductor. This reduces both the overall cost and the PCB footprint of the end product. Additionally, the device features a low shutdown current of 1uA, further emphasizing its power-saving capabilities.

For ease of integration into various designs, the PAM8904JER is available in a compact space-saving package. Its small size, combined with excellent thermal performance, makes it an ideal choice for space-constrained applications. With its robust output capabilities and low power operation, the PAM8904JER from Diodes Incorporated is the go-to solution for designers looking to incorporate reliable and efficient sound generation into their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4536 $52.1640
270+ $0.3722 $100.4940
420+ $0.3605 $151.4100
575+ $0.3489 $200.6175
745+ $0.3373 $251.2885
995+ $0.3024 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess