EN
  • EN
  • DE

ATA663231-GBQW

Part No ATA663231-GBQW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description LIN SBC WITH 3.3V REGULATOR  /  LIN System Basis Chip 8-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel (TR)
Type LIN System Basis Chip
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (3x3)
Base Product Number ATA663231
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 1214377-ATA663231-GBQW
Ultra Librarian 3D Model Ultra Librarian ATA663231-GBQW CAD Model

Description

The ATA663231-GBQW is a sophisticated CAN (Controller Area Network) transceiver from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is particularly suitable for automotive applications and industrial automation systems where robust communication and high noise immunity are required.

Key Features

  • High-Speed CAN Performance: The device supports the ISO 11898-2:2016 standard and is capable of speeds up to 1 Mbps, making it suitable for high-speed CAN applications.
  • Low Power Consumption: It features a very low standby current consumption, which is ideal for power-sensitive applications.
  • Transceiver Modes: The ATA663231-GBQW offers different operating modes such as Normal, Standby, and Sleep mode, allowing for flexible power management.
  • Error Management: It includes features like automatic thermal shutdown and protection against load dump to ensure reliable operation under adverse conditions.
  • Wide Operating Voltage: The device operates over a wide voltage range, accommodating various application requirements.
  • Robust Interface: With its excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, it ensures a robust interface in harsh environments.

Applications

The ATA663231-GBQW is versatile and can be used across a wide range of applications, including:

  • Automotive networks
  • Industrial control systems
  • Heavy machinery
  • Maritime electronics
  • Embedded systems requiring reliable data communication

Product Packaging

The ATA663231-GBQW is offered in a compact package that is designed for space-constrained applications while providing the necessary thermal performance and reliability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7370 $51.5900
170+ $0.6047 $102.7990
260+ $0.5858 $152.3080
355+ $0.5669 $201.2495
460+ $0.5480 $252.0800
615+ $0.4913 $302.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess