EN
  • EN
  • DE

PAM8106TVR

Part No PAM8106TVR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 10.4W 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name PAM8106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number PAM8106TVRDITR, PAM8106TVRDICT, PAM8106TVRDIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930003-PAM8106TVR
Ultra Librarian 3D Model Ultra Librarian PAM8106TVR CAD Model

Description

Introducing the PAM8106TVR from Diodes Incorporated

The PAM8106TVR is a cutting-edge audio amplifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This innovative component is designed to enhance the audio performance of a wide range of consumer electronics, including TVs, desktop computers, and portable speaker systems. Its compact design and impressive specifications make it a top choice for manufacturers looking to improve their products with superior sound quality.

Key Features of the PAM8106TVR

  • High Efficiency: The PAM8106TVR boasts a Class-D operation, ensuring high-efficiency output that reduces power loss and heat generation. This allows for longer battery life in portable devices and contributes to the overall energy efficiency of the product it is used in.
  • Output Power: With the capability to deliver up to 10W per channel into an 8Ω load, this amplifier can power a wide range of speakers with clear and robust audio output.
  • Low Distortion: The device provides low THD+N (Total Harmonic Distortion + Noise), which ensures a high-fidelity audio experience for end-users.
  • Advanced Protection: The PAM8106TVR comes with built-in over-current, over-temperature, and short-circuit protection, safeguarding the device and the speakers from potential damage.
  • Wide Supply Voltage Range: This amplifier operates over a broad supply voltage range, accommodating various power requirements and making it versatile for different electronic applications.

Applications

The PAM8106TVR is ideal for a variety of applications, including:

  • Flat-screen television sets
  • Desktop and laptop computers
  • Portable Bluetooth and wireless speakers
  • Active speakers and soundbars

With its exceptional audio amplification capabilities, the PAM8106TVR from Diodes Incorporated represents a significant advancement in sound technology. It is engineered to meet the demands of modern consumer electronics, providing a superior audio experience in a highly efficient and reliable package. Whether it's for personal entertainment or enhancing the multimedia experience, the PAM8106TVR is an excellent choice for high-quality audio amplification.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess