EN
  • EN
  • DE

PAM8019EFH-13

Part No PAM8019EFH-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description AUDIO CLASS D ANALOG INP U-QFN40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Linear Amplifiers Audio Amplifiers
Part Status Active
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 4W x 2 @ 4Ohm; 1.78W x 2 @ 8Ohm
Voltage - Supply 2.5V ~ 6V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package U-QFN4040-20
Package / Case 20-UFQFN Exposed Pad
Win Source Part Number WS1309465-PAM8019EFH-13
Ultra Librarian 3D Model Ultra Librarian PAM8019EFH-13 CAD Model

Description

The PAM8019E is a stereo 4W Class-D audio-power amplifier for driving bridged-tied speakers and includes a stereo Class-AB amplifier for driving headphones. With advanced 62 step DC volume control to minimize external components, the PAM8019E is capable of allowing simple and accurate volume control over the gain range of +20dB (Volume = 0V) to -60dB (Volume = VDD).

Integrated with spread spectrum modulation (SSM) design for EMI suppression, the PAM8019E enables the use of inexpensive ferrite bead filters. The integrated non-clip power limit (PLIM) technology suppresses output automatically with programmable power limit, while improving the sound quality and helping to protect the speakers.

The PAM8019E supports speakers open short detection during startup to protect the whole audio system before normal operation starts. Protection features also include undervoltage protection, DC input protection, short-circuit protection on all audio outputs, and thermal shutdown of the entire system.

The PAM8019E is designed to be pop free for the Class-D amplifier and headphone driver under all kinds of operating conditions.

The PAM8019E is available in the power-efficient and space-saving U-QFN4040-20 and U-QFN3030-20 packages.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess