EN
  • EN
  • DE

LMK60E2-150M00SIAT

Part No LMK60E2-150M00SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 150MHZ 6QFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Oscillator
Frequency 150MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 162mA
Temperature Range - Operating -40°C to 85°C
Case / Package 6-QFM (7x5)
Mounting Surface Mount
Win Source Part Number 1055409-LMK60E2-150M00SIAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK60E2-150M00SIAT CAD Model

Description

The LMK60E2-150M00SIAT is a precision low-noise oscillator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is engineered to provide a fixed-frequency output with minimal jitter and phase noise, making it an ideal choice for applications that demand stable and reliable clock signals.

At the heart of the LMK60E2-150M00SIAT is a silicon-based MEMS resonator, which ensures robust performance over a wide range of environmental conditions. The oscillator operates at a frequency of 150 MHz, a common clock rate used in digital signal processing, telecommunications, and networking equipment.

Key Features:

  • Frequency: The device offers a precise 150 MHz clock output, suitable for various high-speed digital applications.
  • Low Jitter: With exceptionally low jitter, the LMK60E2-150M00SIAT ensures high signal integrity, which is critical for data converters, high-speed transceivers, and other sensitive electronic systems.
  • Stability: The oscillator provides excellent frequency stability, making it reliable in fluctuating temperature and voltage conditions.
  • Supply Voltage: It operates from a single supply voltage, simplifying power management in complex systems.
  • Package: The device is available in a compact, surface-mount package that is easy to integrate into a wide range of electronic products.

Applications:

The LMK60E2-150M00SIAT is versatile and can be utilized in various market segments, including:

  • Networking equipment such as routers, switches, and base stations.
  • Wireless infrastructure and telecommunications systems.
  • High-performance computing and data storage platforms.
  • Industrial and medical electronics that require precise timing solutions.

With its combination of performance, reliability, and ease of use, the LMK60E2-150M00SIAT from Texas Instruments stands out as a superior choice for designers looking to enhance the clocking architecture of their systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4680 $76.9360
4+ $31.5635 $126.2540
5+ $30.5772 $152.8860
7+ $29.5908 $207.1356
9+ $28.6045 $257.4405
12+ $25.6454 $307.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess