EN
  • EN
  • DE

PAM8001NHR

Part No PAM8001NHR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2W CLASS D 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.8W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 24-SSOP
Dimension 24-SSOP (0.154", 3.90mm Width)
Win Source Part Number 209628-PAM8001NHR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM8001NHR CAD Model

Description

Introducing the PAM8001NHR Audio Amplifier from Diodes Incorporated

The PAM8001NHR is a state-of-the-art audio amplifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This compact and efficient amplifier is part of Diodes Incorporated's broad portfolio of audio solutions that cater to a wide range of applications, from consumer electronics to automotive systems.

Key Features

  • Output Power: The PAM8001NHR delivers an impressive 3W into a 4Ω load with only a 5V power supply, making it an ideal choice for portable and space-constrained applications where high-quality sound is required.
  • High Efficiency: With its Class-D operation, it achieves high efficiency, which not only conserves energy but also minimizes heat dissipation – an essential feature for modern electronic devices.
  • Low Quiescent Current: The amplifier is designed to have a low quiescent current, which extends battery life in portable applications, ensuring users can enjoy their audio content for longer durations without frequent recharging.
  • Thermal Protection: The PAM8001NHR includes built-in thermal shutdown protection, safeguarding the device from potential damage due to overheating.
  • Robust Protection Features: In addition to thermal protection, the amplifier is equipped with under-voltage lockout (UVLO), over-current protection (OCP), and short-circuit protection (SCP), providing a comprehensive safety net for the device under various fault conditions.

Applications

The versatility of the PAM8001NHR allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Portable audio devices
  • Wireless speakers
  • Mobile phones and tablets
  • Notebook computers
  • Home entertainment systems
  • Interactive whiteboards
  • Automotive audio systems

Package and Availability

The PAM8001NHR comes in a compact U-DFN3030-10 (Type B) package, which allows for easy integration into various circuit designs without taking up significant board space. This product is available through Diodes Incorporated's extensive distribution network, ensuring ready availability for designers and manufacturers.

With its combination of power, efficiency, and protection features, the PAM8001NHR stands out as a high-performance audio amplifier solution that meets the demands of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess