EN
  • EN
  • DE

P6SMAJ13ADF-13

Part No P6SMAJ13ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 13VWM 21.5VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer Diodes Incorporated
Series SMAJ
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name P6SMAJ13
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6SMAJ13ADFDIDKR, P6SMAJ13ADFDITR-ND, P6SMAJ13ADF-13DICT, P6SMAJ13ADFDICT, P6SMAJ13ADF-13DITR, P6SMAJ13ADFDITR, P6SMAJ13ADF-13DIDKR, P6SMAJ13ADFDIDKR-ND, P6SMAJ13ADF, P6SMAJ13ADFDICT-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888425-P6SMAJ13ADF-13
Ultra Librarian 3D Model Ultra Librarian P6SMAJ13ADF-13 CAD Model

Description

Overview of Diodes Incorporated P6SMAJ13ADF-13 TVS Diode

The P6SMAJ13ADF-13 from Diodes Incorporated is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is an ideal solution for safeguarding voltage-sensitive components which can be affected by these sudden spikes, ensuring the reliability and longevity of electronic systems.

Key Features

  • Stand-off Voltage: The P6SMAJ13ADF-13 has a stand-off voltage of 13V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for a 10/1000μs waveform, providing robust protection against high energy transients.
  • Clamping Voltage: With a low clamping voltage, this TVS diode ensures that the voltage spike is limited to a safe level for the circuit components it is designed to protect.
  • Fast Response Time: The device reacts in picoseconds to overvoltage events, providing immediate protection to the rest of the circuit.
  • Package: It comes in a DO-214AC (SMA) package which is compact and suitable for automated placement in a wide range of PCB applications.
  • RoHS Compliant: The P6SMAJ13ADF-13 is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

This TVS diode is widely used in various applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the P6SMAJ13ADF-13 is no exception. It is manufactured to high standards, ensuring that it delivers consistent performance and reliability in protecting sensitive circuits from voltage transients.

Whether you are designing a new system or looking to enhance the protection of an existing one, the P6SMAJ13ADF-13 TVS diode is an excellent choice for managing transient voltage and safeguarding your electronic components.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1532 $58.2160
920+ $0.1257 $115.6440
1,425+ $0.1217 $173.4225
1,965+ $0.1178 $231.4770
2,540+ $0.1139 $289.3060
3,395+ $0.1021 $346.6295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess