The ICS9248AG-192 is a clock synthesizer chip manufactured by IDT (Integrated Device Technology). It's designed for generating precise clock signals for various electronic systems. These chips are commonly used in motherboards, embedded systems, and other applications that require accurate timing.
Applications:
- PC motherboards
- Embedded systems
- Networking equipment
- Graphics cards
- Storage devices
Features:
- Generates multiple clock frequencies from a single crystal or reference clock
- Supports various clock output formats (e.g., LVPECL, LVDS, HCSL, CMOS)
- Integrated Phase-Locked Loop (PLL) for frequency synthesis
- Low jitter performance for high-speed applications
- Programmable clock output frequencies
Benefits:
- Simplifies clock tree design by generating multiple clocks from a single source
- Reduces bill of materials (BOM) cost by eliminating the need for multiple oscillators
- Improves system performance by providing low-jitter clock signals
- Flexibility in clock frequency selection through programmability
- Enhanced system stability and reliability due to precise clock synchronization
Additional Details:
The ICS9248AG-192 is typically used to generate the various clock signals required by different components in a system, such as the CPU, memory, and peripherals. The '-192' suffix likely indicates a specific configuration or feature set. The chip utilizes a PLL to multiply and divide the input clock frequency to generate the desired output frequencies. These devices are often programmable via I2C or SPI interfaces, allowing for dynamic adjustment of clock frequencies. Low jitter is essential in high-speed digital systems, and devices such as the ICS9248AG-192 are designed to minimize jitter to ensure data integrity. Power supply voltage is typically 3.3V or 2.5V. Package type may vary, but is often a small surface mount package to conserve board space.
Designers integrating the ICS9248AG-192 would need to consult the IDT datasheet for detailed information on programming, clock output configurations, and power requirements.