EN
  • EN
  • DE

D5V0L1B2DLP3-7

Part No D5V0L1B2DLP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC ESN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-ESN0603-2
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package X3-ESN0603-2
Family Name D5V0L1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0L1B2DLP3-7DIDKR, 1134-D5V0L1B2DLP3-7DITR, 1134-D5V0L1B2DLP3-7DICT, -D5V0L1B2DLP3-7DITR, -D5V0L1B2DLP3-7DIDKR, 1134-D5V0L1B2DLP3-7DIDKR, D5V0L1B2DLP3-7DICT, D5V0L1B2DLP3-7DITR, -D5V0L1B2DLP3-7DICT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868071-D5V0L1B2DLP3-7
Ultra Librarian 3D Model Ultra Librarian D5V0L1B2DLP3-7 CAD Model

Description

Product Overview: D5V0L1B2DLP3-7 from Diodes Incorporated

The D5V0L1B2DLP3-7 is a cutting-edge protection device manufactured by Diodes Incorporated, designed to safeguard sensitive electronic components from transient voltage spikes and electrostatic discharge (ESD). This robust component is a valuable addition to any circuit where precision and reliability are of paramount importance.

Key Features

  • Low Clamping Voltage: The device offers excellent protection by clamping voltage spikes to a safe level, thus preventing potential damage to the circuit.
  • ESD Protection: It is compliant with the IEC 61000-4-2 standard, ensuring ESD protection of ±10kV (contact discharge) and ±20kV (air discharge), which is vital for maintaining the integrity of electronic components.
  • Low Leakage Current: The minimal leakage current of the device ensures that it does not significantly affect the normal operation of the protected circuit.
  • Small Package Size: The D5V0L1B2DLP3-7 comes in a compact DLP package, making it suitable for space-constrained applications.

Applications

The versatility of the D5V0L1B2DLP3-7 allows it to be used in a wide array of applications, including but not limited to:

  • Portable Electronics
  • Data Lines for Communication Standards (e.g., USB, HDMI)
  • Wireless Systems
  • Computer Peripherals
  • Audio and Video Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D5V0L1B2DLP3-7 is no exception. The product is designed to meet the rigorous standards set by the industry, ensuring high reliability and performance consistency. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

With its robust ESD protection, low leakage current, and compact size, the D5V0L1B2DLP3-7 from Diodes Incorporated is an ideal solution for protecting sensitive electronics from voltage transients. Its suitability for a broad range of applications makes it a go-to component for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0931 $50.2740
1,310+ $0.0764 $100.0840
2,025+ $0.0741 $150.0525
2,790+ $0.0717 $200.0430
3,610+ $0.0693 $250.1730
4,835+ $0.0621 $300.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess