EN
  • EN
  • DE

P6KE6V8A-T

Part No P6KE6V8A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.8VWM 10.5VC DO15 / 10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.8V
Voltage - Breakdown (Min) 6.45V
Voltage - Clamping (Max) @ Ipp 10.5V
Current - Peak Pulse (10/1000µs) 57A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number P6KE6V8
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362230-P6KE6V8A-T
Ultra Librarian 3D Model Ultra Librarian P6KE6V8A-T CAD Model

Description

Product Overview: P6KE6V8A-T from Diodes Incorporated

The P6KE6V8A-T is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of devices across various applications.

Key Features

  • Transient Protection: The P6KE6V8A-T offers excellent transient voltage suppression capabilities, with a 600W peak pulse power dissipation rating, providing a safeguard against high energy transients caused by inductive load switching and lightning strikes.
  • Stand-off Voltage: It has a stand-off voltage of 5.8 volts, which enables it to comfortably protect circuits that operate at nominal voltages below this level without compromising the performance.
  • Fast Response Time: With its ultra-fast response time, the P6KE6V8A-T responds to over-voltage events quickly, minimizing the risk of damage to the protected components.
  • Reverse Leakage: The device has a low reverse leakage current, which ensures minimal power loss during normal operation, contributing to the overall efficiency of the application.
  • Temperature Range: It operates effectively over a broad temperature range, making it suitable for use in various environmental conditions.

Applications

The P6KE6V8A-T is versatile and can be used in a multitude of applications including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Industrial systems requiring robust protection against voltage transients
  • Automotive electronics where reliability under harsh conditions is paramount
  • Telecommunication devices that demand consistent performance
  • Power supply circuits to prevent damage from surges and spikes

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The P6KE6V8A-T is no exception, and it is manufactured in facilities that are known for their stringent quality control processes. The device is also RoHS compliant, ensuring that it meets the environmental standards set for electronic components.

Overall, the P6KE6V8A-T from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient solution to protect their electronic circuits from voltage transients. Its combination of features makes it a valuable component in any application where transient voltage protection is required.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess