EN
  • EN
  • DE

SN74ABTH32245PZG4

Part No SN74ABTH32245PZG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 36BIT 100LQFP / Bus XCVR Quad 36-CH 3-ST 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABTH
Packaging Tray
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 9
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 794873-SN74ABTH32245PZG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABTH32245
Introduction Date July 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ABTH32245PZG4 CAD Model

Description

The SN74ABTH32245PZG4 is a high-performance, non-inverting 32-bit bus transceiver with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the ABT family, known for its advanced biCMOS technology, which ensures high-speed operation while maintaining low power consumption.

Key Features:

  • Bus Interface: 32-bit non-inverting bus transceiver with 3-state outputs allows for bidirectional data flow with high drive strength for bus-oriented applications.
  • Logic Level: Compatible with 5-V VCC operation, the device provides a bridge for interfacing with 5 V logic in mixed 3.3 V/5 V systems.
  • Speed: Features ABT technology which supports high-speed data transfer, making it suitable for backplane and high-speed memory interfacing.
  • Power Dissipation: Low power consumption is achieved through the use of biCMOS technology, which is crucial for high-density integrated circuits.
  • Package: Housed in a 96-pin PowerPAD™ thin shrink small-outline package (TSSOP), the SN74ABTH32245PZG4 is designed for space-saving and efficient thermal performance.
  • Operating Temperature Range: The device is specified for operation from -40°C to 85°C, suitable for industrial applications.

Applications:

The SN74ABTH32245PZG4 is ideal for a wide range of applications, including:

  • High-speed data transfer systems
  • Backplane interfacing
  • Memory routing
  • Bus isolation and extension
  • Data communication and networking equipment

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable products. The SN74ABTH32245PZG4 undergoes rigorous testing and quality control procedures, ensuring it meets the industry's highest standards for performance and reliability.

For detailed specifications, technical documents, and support resources, visit the Texas Instruments official website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess