EN
  • EN
  • DE

P4SMAJ70ADF-13

Part No P4SMAJ70ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 70VWM 113VC DFLAT / TVS Diode Single Uni-Dir 70V 400W 2-Pin D-FLAT T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V
Minimum Breakdown Voltage 77.8V
Maximum Clamping Voltage 113V
Current - Peak Pulse (10/1000μs) 3.5A
Power - Peak Pulse 400W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 2-SMD, Flat Lead
Manufacturer Package D-Flat
Win Source Part Number 791191-P4SMAJ70ADF-13
Popularity Medium
Supply and Demand Status Balance
Family Name P4SMAJ70ADF
Introduction Date July 21, 2016
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian P4SMAJ70ADF-13 CAD Model

Description

Diodes Incorporated P4SMAJ70ADF-13 TVS Diode

The P4SMAJ70ADF-13 is a high-quality Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and electrical fast transients (EFT).

Constructed with the purpose of safeguarding circuits, the P4SMAJ70ADF-13 TVS diode is a vital component in a wide range of applications. It is commonly used in consumer electronics, automotive systems, industrial equipment, and telecom infrastructure to provide reliable overvoltage protection. With its compact SMA (DO-214AC) package, it is not only space-efficient but also offers a low profile on the PCB, making it suitable for slim designs and applications with limited board space.

The P4SMAJ70ADF-13 is characterized by its 400W peak pulse power capability with a 10/1000μs waveform, which is essential for absorbing high-energy transients without performance degradation. Its standoff voltage is specified at 70V, providing a comfortable margin for nominal operating voltages typically found in commercial and industrial electronic systems.

Moreover, the device features a fast response time, typically in the order of picoseconds, ensuring that it reacts swiftly to overvoltage events, thus minimizing the risk of damage to the protected components. The diode's low incremental surge resistance is another key feature that helps in maintaining the clamping voltage at a low level during surge events, further enhancing the protection offered.

For ease of implementation, the P4SMAJ70ADF-13 TVS diode is RoHS compliant and adheres to the ISO 9001 quality management system standards, ensuring high reliability and performance consistency. Additionally, it is rated for operation over a wide temperature range, making it suitable for use in environments with varying temperature conditions.

In summary, the P4SMAJ70ADF-13 from Diodes Incorporated is an excellent choice for designers looking to incorporate robust transient voltage suppression into their electronic systems. Its combination of high surge capability, fast response time, and compact footprint makes it a versatile and reliable solution for overvoltage protection.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0566 $50.0910
2,160+ $0.0464 $100.2240
3,335+ $0.0450 $150.0750
4,600+ $0.0435 $200.1000
5,940+ $0.0421 $250.0740
7,960+ $0.0377 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess