EN
  • EN
  • DE

NSR0240HT1G-7

Part No NSR0240HT1G-7
Manufacturer Diodes Incorporated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082798-NSR0240HT1G-7
Categories OEM Parts(M-N)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSR0240HT1G-7 CAD Model

Description

Product Overview: NSR0240HT1G-7

The NSR0240HT1G-7 is a cutting-edge Schottky Barrier Diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is engineered to provide high efficiency and reliability for a wide range of applications, making it an ideal choice for designers looking to enhance their electronic circuits.

Key Features

  • Low Forward Voltage Drop: The NSR0240HT1G-7 boasts a low forward voltage drop, which contributes to its high efficiency, especially in low-voltage applications. This feature ensures minimal power loss and heat generation, thereby improving the overall performance of the device it is incorporated into.
  • High Current Capability: With an impressive forward continuous current rating, this diode can handle high current loads, making it suitable for power regulation and conversion applications.
  • Fast Switching Speed: The fast switching capability of the NSR0240HT1G-7 allows for quick transitions between the conducting and non-conducting states, which is critical for high-frequency operations and reduces switching losses.
  • Low Leakage Current: The device exhibits low leakage current when reverse biased, which is beneficial for battery-powered applications as it extends battery life by reducing power consumption.
  • Small Package Size: Packaged in an SOD-123 flat lead, the NSR0240HT1G-7 is optimized for space-constrained applications, providing designers with more flexibility in their circuit layouts.
  • Lead-Free and RoHS Compliant: This product meets current environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications

The NSR0240HT1G-7 is versatile and can be used in various applications, including:

  • DC-DC converters
  • Power management devices
  • Freewheeling diodes
  • Reverse battery protection
  • Switching power supplies
  • Portable electronic devices
  • Automotive applications

In conclusion, the NSR0240HT1G-7 from Diodes Incorporated is a highly efficient and reliable Schottky Barrier Diode that offers a combination of low forward voltage drop, high current capacity, and fast switching speed. Its small package size and compliance with environmental standards make it an excellent choice for modern electronic designs that require high performance and sustainability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess