EN
  • EN
  • DE

MPSA42STOB

Part No MPSA42STOB
Manufacturer Diodes Incorporated
Catalog OEM Parts (M - N)
Description Trans GP BJT NPN 300V 0.5A 3-Pin TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Collector Base Voltage (VCBO) 300 V
Collector Emitter Voltage (VCEO) 300 V
Element Configuration Single
Emitter Base Voltage (VEBO) 6 V
Gain Bandwidth Product 50 MHz
Max Collector Current 500 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 680 mW
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Win Source Part Number 1080180-MPSA42STOB
Categories OEM Parts(M-N)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPSA42STOB CAD Model

Description

Diodes Incorporated MPSA42STOB High Voltage Transistor

The MPSA42STOB from Diodes Incorporated is a high-voltage NPN bipolar junction transistor (BJT) designed to handle continuous collector currents up to 500 mA. This transistor is a reliable component for amplification and switching applications that require high breakdown voltages. With its capability to withstand voltages up to 300V, the MPSA42STOB is particularly suitable for use in telecommunication circuits, consumer electronic applications, and industrial control systems.

Key Features of the MPSA42STOB:

  • High Voltage Capability: The MPSA42STOB can handle collector-emitter voltages up to 300V, making it an excellent choice for circuits that operate at higher voltages.
  • High Current Rating: With a continuous collector current rating of 500 mA, this transistor can drive moderate loads in various applications.
  • Low Saturation Voltage: This feature ensures efficient operation with minimal power loss, thus improving overall system reliability and performance.
  • TO-92 Package: The MPSA42STOB comes in a TO-92 package, a widely used through-hole mounting configuration that facilitates easy integration into a broad range of electronic circuits.

Applications:

The MPSA42STOB is versatile and can be deployed in various applications, including:

  • Telecommunication circuits
  • Consumer electronics
  • Industrial control systems
  • Power management solutions
  • Switch mode power supplies (SMPS)
  • Motor control circuits

With its robust design and high voltage rating, the MPSA42STOB transistor is engineered to deliver consistent performance and reliability. Diodes Incorporated has a reputation for producing high-quality semiconductor components, and the MPSA42STOB is no exception. It is designed to meet the stringent requirements of modern electronic devices, ensuring that it will continue to be a go-to choice for designers looking for a high-voltage NPN transistor solution.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to consult the datasheet provided by Diodes Incorporated or contact their support team for personalized assistance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess