EN
  • EN
  • DE

MMBZ15VALQ-7-F

Part No MMBZ15VALQ-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description IC TRANSISTOR ARRAY SMD / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 885330-MMBZ15VALQ-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ15VALQ-7-F CAD Model

Description

Product Overview: MMBZ15VALQ-7-F

The MMBZ15VALQ-7-F is a robust transient voltage suppression (TVS) diode produced by Diodes Incorporated, designed to safeguard sensitive electronic equipment from voltage spikes and transients. This Zener diode is a popular choice for its reliable performance in protecting against overvoltage conditions that can occur due to sudden voltage spikes, lightning strikes, or other transient power fluctuations.

Key Features

  • High Surge Capability: The MMBZ15VALQ-7-F is capable of handling high transient power surges, ensuring that devices remain protected even under extreme conditions.
  • Low Leakage Current: It offers low leakage current, which helps to maintain the energy efficiency of the overall system by minimizing power loss when the diode is in its standby state.
  • Surface Mount Package: This component comes in a compact SOT-23 package, which makes it suitable for high-density circuit board designs and allows for efficient automated assembly processes.
  • Bi-directional Protection: The diode provides bi-directional protection, making it versatile for use in AC applications or where the polarity of the transient could be in either direction.
  • Lead-Free and RoHS Compliant: Diodes Incorporated ensures that the MMBZ15VALQ-7-F meets current environmental standards by being completely lead-free and RoHS compliant, making it suitable for use in a wide range of markets, including those with strict environmental regulations.

Applications

The MMBZ15VALQ-7-F is ideal for a variety of applications where voltage protection is critical. These include:

  • Portable Devices
  • Power Management Systems
  • Data Lines
  • Telecommunication Devices
  • Consumer Electronics
  • Industrial Equipment

Specifications

The device features a working peak reverse voltage of 15V, with a maximum clamping voltage that ensures the protection of sensitive circuit components. Its fast response time is crucial in reacting to transient events quickly, thereby providing immediate protection to the system.

For engineers and designers looking for a reliable TVS solution, the MMBZ15VALQ-7-F from Diodes Incorporated offers a blend of performance, compact footprint, and environmental compliance, making it an excellent choice for safeguarding electronic systems from voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0647 $57.9065
2,175+ $0.0531 $115.4925
3,410+ $0.0508 $173.2280
4,655+ $0.0497 $231.3535
5,955+ $0.0485 $288.8175
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess