EN
  • EN
  • DE

SMBJ14CAQ-13-F

Part No SMBJ14CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 14VWM 23.2VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ14
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ14CAQ-13-FDIDKR, SMBJ14CAQ-13-FDITR, SMBJ14CAQ-13-FDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895738-SMBJ14CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ14CAQ-13-F CAD Model

Description

Diodes Incorporated SMBJ14CAQ-13-F Product Overview

The SMBJ14CAQ-13-F is a high-quality transient voltage suppressor (TVS) diode from Diodes Incorporated, designed to provide reliable surge and electrostatic discharge (ESD) protection for sensitive electronic components. This robust TVS diode is a popular choice for safeguarding voltage-sensitive devices against voltage transients induced by system-level events such as load dump and lightning.

Key Features

  • Stand-Off Voltage: The SMBJ14CAQ-13-F has a stand-off voltage of 14V, making it suitable for a range of applications where this voltage level is critical for the normal operation of electronic circuits.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for 10/1000μs waveform, ensuring high power handling capability to shield against transient voltage spikes.
  • Bi-directional Protection: As a bi-directional TVS diode, the SMBJ14CAQ-13-F provides symmetrical protection, which is essential for AC applications or where the polarity of the transient could be either positive or negative.
  • Low Incremental Surge Resistance: The device features low incremental surge resistance, minimizing the voltage drop across the diode when a surge occurs.
  • DO-214AA Package: Housed in the SMB (DO-214AA) package, it offers a compact footprint and is suitable for automated assembly processes.
  • Compliance: This product meets or exceeds various industry standards, including RoHS and REACH compliance, ensuring environmental safety and global acceptance.

Applications

The SMBJ14CAQ-13-F is ideal for protecting sensitive electronics in a variety of applications, including:

  • Power supply circuits
  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunication devices

Reliability and Quality Assurance

Diodes Incorporated is known for its commitment to quality, and the SMBJ14CAQ-13-F is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Users can trust this TVS diode to provide consistent and reliable protection in their electronic designs.

With its robust surge protection capabilities and versatile applications, the SMBJ14CAQ-13-F from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1783 $50.8155
600+ $0.1668 $100.0800
935+ $0.1611 $150.6285
1,340+ $0.1496 $200.4640
1,740+ $0.1438 $250.2120
2,175+ $0.1381 $300.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess