EN
  • EN
  • DE

MBRM560-13

Part No MBRM560-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 5A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER | DIODE SCHOTTKY 60V 5A POWERMITE3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 690mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 200μA at 60V
Mounting Style SMD
Manufacturer Package Powermite3
Supplier Device Package Powermite 3
Operating Temperature - Junction -55°C ~ 125°C
Family Part Number MBRM560
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216463-MBRM560-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRM560-13 CAD Model

Description

Product Overview: MBRM560-13

The MBRM560-13 is a robust and efficient Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This rectifier is engineered to provide high surge capability, low power loss, and improved efficiency, making it an excellent choice for a wide range of applications.

Key Features

  • High Current Capability: The MBRM560-13 is capable of conducting up to 5A of average rectified current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.70V, this device ensures low power losses and higher efficiency, which is crucial for energy-sensitive circuits.
  • High Surge Capacity: It is designed to withstand surge currents, providing reliability and stability in circuits that are exposed to transient overvoltages.
  • Power Package: The MBRM560-13 comes in a power package that is compact and suitable for automated assembly, allowing for efficient use of PCB space.
  • Guard Ring Die Construction: This feature provides transient over-voltage protection and ensures a long operational life by enhancing the device's reliability.

Applications

The MBRM560-13 is ideal for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes
  • Polarity protection devices

Product Specifications

The MBRM560-13 boasts impressive specifications that cater to demanding electrical environments:

  • Peak Repetitive Reverse Voltage (Vrrm): 60V
  • Average Rectified Output Current (Io): 5A
  • Non-Repetitive Peak Surge Current (Ism): 150A
  • Operating Junction Temperature Range: -55°C to +150°C
  • Package: MBRM (SOD-123)

With its combination of durability, efficiency, and compact design, the MBRM560-13 from Diodes Incorporated is an excellent choice for designers and engineers looking for a reliable Schottky barrier rectifier for their next project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess