EN
  • EN
  • DE

MBR2030CT

Part No MBR2030CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 20A SCHOTTKY BARRIER RECTIFIER | DIODE ARRAY SCHOTTKY 30V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 840mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 30V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number MBR2030CT
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216039-MBR2030CT
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR2030CT CAD Model

Description

Introducing the MBR2030CT Schottky Rectifier from Diodes Incorporated

The MBR2030CT is a robust dual common-cathode Schottky rectifier, expertly crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This high-performance component is designed to meet the demands of modern, compact, and efficient power supply applications. The MBR2030CT is a perfect choice for engineers looking to enhance power conversion systems with a reliable and high-quality rectifying solution.

Key Features

  • High Forward Surge Capability: The MBR2030CT is capable of handling high surge currents, which makes it an excellent choice for applications that experience frequent power surges.
  • Low Power Loss: With its Schottky barrier technology, this rectifier offers low forward voltage drop, resulting in reduced power loss and improved efficiency.
  • High Current Capacity: The device is rated at 20A, allowing it to support applications with high current requirements.
  • Reverse Voltage: It can withstand reverse voltages up to 30V, providing a safeguard against potential voltage spikes.
  • Thermal Performance: The MBR2030CT is encapsulated in a TO-220AB package, which enhances its thermal performance and reliability.

Applications

The MBR2030CT is versatile and can be implemented in a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Battery charging systems
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection

Reliability and Quality

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The MBR2030CT is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications in a wide range of environmental conditions.

Environmental Compliance

The MBR2030CT is environmentally friendly and complies with RoHS directives, making it suitable for use in applications where regulatory compliance is a concern.

In summary, the MBR2030CT from Diodes Incorporated is a powerful, efficient, and reliable solution for your rectification needs. Its superior design, combined with high surge capability and low power loss, makes it an essential component for high-performance power conversion applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3336 $71.6680
10+ $11.7602 $117.6020
16+ $11.3929 $182.2864
21+ $11.0256 $231.5376
28+ $10.6583 $298.4324
37+ $9.5553 $353.5461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess