EN
  • EN
  • DE

HL7005

Part No HL7005
Manufacturer Halo Electronics Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824984-HL7005
Ultra Librarian 3D Model Ultra Librarian HL7005 CAD Model

Description

The HL7005, manufactured by Halo Electronics Inc, is a highly integrated Ethernet filter module designed to provide robust signal conditioning and isolation for Ethernet applications. It combines common mode chokes and other passive components in a single package, simplifying PCB layout and improving system performance. This module is commonly used in network interface cards (NICs), routers, switches, and other Ethernet-enabled devices.

Applications

  • Network Interface Cards (NICs)
  • Routers
  • Switches
  • Ethernet Hubs
  • Embedded Systems with Ethernet Connectivity
  • Industrial Ethernet Devices

Features

  • Integrated Ethernet Filter and Isolation
  • Compliant with IEEE 802.3 standards
  • Low Insertion Loss
  • High Common Mode Rejection
  • Excellent Return Loss
  • Compact Surface Mount Package
  • RoHS Compliant
  • Operating Temperature: -40°C to +85°C

Benefits

  • Improved Signal Integrity: Filters out unwanted noise and interference, ensuring reliable data transmission.
  • Enhanced System Reliability: Provides galvanic isolation, protecting sensitive components from voltage surges and ground loops.
  • Simplified PCB Layout: Reduces the number of discrete components, simplifying board design and reducing overall size.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance and reducing emissions.
  • Cost-Effective Solution: Integrates multiple components into a single package, reducing BOM cost and assembly time.
  • Increased System Robustness: Enhances immunity to external disturbances, improving overall system reliability.
  • Compliant with Industry Standards: Ensures compatibility with existing Ethernet infrastructure.

Additional Details

The HL7005 provides excellent common mode rejection, effectively suppressing noise and interference that can degrade signal quality. Its low insertion loss ensures minimal signal attenuation, preserving signal strength and maximizing transmission distance. The compact surface mount package allows for easy integration into space-constrained applications. The module is fully compliant with IEEE 802.3 standards, ensuring interoperability with other Ethernet devices.

Halo Electronics Inc is a well-known manufacturer of high-quality magnetic components, and the HL7005 is a testament to their expertise. The module is manufactured using advanced manufacturing techniques and undergoes rigorous testing to ensure consistent performance and reliability. The HL7005 is a popular choice among Ethernet equipment manufacturers due to its performance, reliability, and ease of integration.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess