The LM4040B30FTA is a high-quality, precision voltage reference from Diodes Incorporated, designed for a wide array of applications requiring a stable reference voltage. This device is particularly suitable for use in precision data conversion systems, battery-powered equipment, and power supplies, ensuring consistent performance and reliability.
Key Features
- Precision Fixed Voltage: It provides a precise 3.0V output voltage with a tight tolerance, making it ideal for critical applications where voltage accuracy is paramount.
- Low Temperature Coefficient: The LM4040B30FTA exhibits a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which is essential for consistent operation under varying environmental conditions.
- Wide Operating Current Range: This device operates over a broad current range, offering designers flexibility in a variety of circuit configurations.
- High Output Current: Capable of sourcing up to 15mA of output current, the LM4040B30FTA can drive loads in both digital and analog circuits.
- Low Dynamic Impedance: The low dynamic impedance feature ensures stable voltage output even with varying load conditions, contributing to overall circuit stability.
Applications
- Portable, battery-powered devices
- Power supplies and regulators
- Data conversion systems (ADCs/DACs)
- Energy management systems
- Automotive electronics
Product Specifications
Parameter
Value
Output Voltage
3.0V ±0.5%
Temperature Coefficient
100ppm/°C (max)
Operating Current
60μA to 15mA
Package
SOT-23
The LM4040B30FTA is available in a compact SOT-23 package, making it suitable for space-constrained applications. Its robust design and high precision make it a go-to solution for engineers looking to ensure stable voltages in their designs.