EN
  • EN
  • DE

LM2901QT14-13

Part No LM2901QT14-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD DIFF TSSOP-14 / AUTOMOTIVE COMPLIANT DUAL AND QUAD DIFFERENTIAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Differential
Number of Elements 4
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 250nA at 5V
Current - Output (Typ) 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803314-LM2901QT14-13
Ultra Librarian 3D Model Ultra Librarian LM2901QT14-13 CAD Model

Description

Product Overview: LM2901QT14-13

The LM2901QT14-13 is a versatile quad differential comparator produced by Diodes Incorporated, designed to accommodate a wide range of applications in the electronics industry. This integrated circuit is engineered to provide reliable performance in systems requiring multiple voltage comparisons. It is particularly suitable for level detection, signal processing, and control systems where precision and reliability are crucial.

Key Features

  • Wide Voltage Range: The device operates from a single power supply over a wide range of voltages, making it adaptable to various applications and simplifying power supply design.
  • Low Power Consumption: With its design focused on energy efficiency, the LM2901QT14-13 ensures minimal power wastage, which is essential for battery-operated and power-sensitive applications.
  • Quad Comparators: The inclusion of four independent voltage comparators allows for multiple simultaneous comparisons, reducing component count and saving space on PCBs.
  • Input Offset Voltage: The comparators are designed with a low input offset voltage, which enhances the accuracy of voltage comparison and detection.
  • Output Configuration: Each comparator has an open-collector output, offering flexibility in output interfacing and the ability to connect outputs together for wired-AND logic configurations.
  • Industrial Temperature Range: The device is capable of operating over an industrial temperature range, ensuring stability and performance under extreme conditions.

Applications

The LM2901QT14-13 is suitable for a variety of applications, including but not limited to:

  • Power supply control circuits
  • Battery chargers
  • Window comparators
  • Voltage level monitoring
  • Automotive systems
  • Alarm and security devices

Quality and Reliability

Diodes Incorporated ensures that the LM2901QT14-13 meets the highest quality and reliability standards. The product is available in a compact SOT-143 package, which is suitable for automated assembly processes and space-constrained applications. With its robust design and Diodes Incorporated's commitment to quality, this comparator is a reliable choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4101 $51.2625
300+ $0.3365 $100.9500
465+ $0.3260 $151.5900
635+ $0.3155 $200.3425
820+ $0.3050 $250.1000
1,100+ $0.2734 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,227 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess