ADM489AR-REEL - RS-485/RS-422 Transceiver by Analog Devices Inc.
The ADM489AR-REEL from Analog Devices Inc. is a high-performance, single-channel RS-485/RS-422 transceiver designed to operate in harsh industrial environments. This device is engineered to facilitate robust communication on balanced data-transmission lines while maintaining data integrity and noise immunity, making it an ideal choice for long-distance and high-speed applications.
Key Features:
- Interface Type: RS-485/RS-422
- Data Rate: Up to 5 Mbps
- Operating Supply Voltage: 5 V
- Supply Current: 1.2 mA
- Operating Temperature Range: -40°C to +85°C
- ESD Protection: ±15kV on the bus pins
- Package: SOIC-8
- Mounting Type: Surface Mount
- Reel Packaging: Tape and Reel for automated assembly
Product Advantages:
The ADM489AR-REEL is designed with a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, ensuring error-free data transmission over long cables. It also features thermal shutdown protection and current limiting, which provide additional reliability under fault conditions.
With its extended common-mode range of -7V to +12V, the device is capable of withstanding significant ground voltage differences, making it suitable for multipoint applications in noisy environments. The integrated receiver has a fail-safe feature that guarantees a known output state if the input is open circuit, shorted, or idle (no signal present), ensuring the system remains stable even if the bus lines are disconnected.
Applications:
The ADM489AR-REEL is versatile and can be used in a variety of applications, including industrial control, building automation, factory automation, and process control systems. It is also suitable for use in networked devices such as security systems, point-of-sale terminals, and other data communication systems that require high-speed, reliable data transfer over long distances.
Overall, the ADM489AR-REEL transceiver from Analog Devices Inc. represents a robust solution for RS-485/RS-422 communication, ensuring reliable performance in industrial and commercial data transmission applications.