EN
  • EN
  • DE

LA431NYPA

Part No LA431NYPA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC REG SHUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Current - Cathode 300 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Base Product Number LA431
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 827159-LA431NYPA
Ultra Librarian 3D Model Ultra Librarian LA431NYPA CAD Model

Description

Introducing the LA431NYPA – Your Precision Shunt Regulator Solution from Diodes Incorporated

The LA431NYPA is a versatile and precise adjustable shunt regulator designed by Diodes Incorporated to cater to a wide range of voltage regulation requirements. This three-terminal regulator is highly acclaimed for its stability and reliability in various applications, including power supplies, battery chargers, and voltage reference purposes.

Key Features:

  • Adjustable Output: The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with the use of two external resistors. This flexibility allows designers to tailor the output to meet specific requirements.
  • High Precision: The LA431NYPA boasts a reference voltage tolerance of ±0.5% at 25°C, ensuring high accuracy in voltage regulation tasks.
  • Low Dynamic Output Impedance: A dynamic impedance of 0.2Ω typ. contributes to stable operation under varying load conditions, making it suitable for high precision applications.
  • Wide Operating Current Range: The device operates with a current range from 1mA to 100mA, providing versatility in different circuit configurations.
  • Extended Temperature Range: It is designed to work effectively over a wide operating temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions.

Applications:

  • Switching Power Supplies
  • Linear Power Supplies
  • Adjustable Power Supplies
  • Battery Chargers
  • Automotive Electronics
  • Instrumentation

With its compact SOT-89 package, the LA431NYPA is an excellent choice for space-constrained applications. Its small form factor does not compromise its functionality or performance, making it a preferred component in both commercial and industrial settings. Designers and engineers can rely on the LA431NYPA for a high degree of precision and adaptability in their voltage regulation circuits.

Diodes Incorporated's commitment to quality ensures that the LA431NYPA meets the stringent standards required for a wide variety of applications. Whether you're designing a new power supply or looking to enhance an existing circuit, the LA431NYPA shunt regulator offers a dependable solution for maintaining stable voltages and ensuring the longevity and reliability of your electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess