EN
  • EN
  • DE

MAX6138BEXR25+T

Part No MAX6138BEXR25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX6138
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075545-MAX6138BEXR25+T
Ultra Librarian 3D Model Ultra Librarian MAX6138BEXR25+T CAD Model

Description

Maxim Integrated MAX6138BEXR25+T Voltage Reference

The MAX6138BEXR25+T is a high-precision, low-dropout, micropower voltage reference from Maxim Integrated. This component is designed to provide a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuitry in a wide array of electronic applications. With a fixed output voltage of 2.5V, it is particularly well-suited for systems that require a consistent and precise voltage reference under varying conditions.

One of the standout features of the MAX6138 is its low dropout voltage, making it an excellent choice for battery-powered devices where power efficiency is crucial. It can maintain accurate output voltage with minimal input-to-output differential, thereby conserving power and prolonging battery life. Additionally, this voltage reference boasts a low temperature coefficient, ensuring that the output voltage remains stable over a wide temperature range, making it ideal for industrial and automotive applications where temperatures can vary significantly.

The MAX6138BEXR25+T is also characterized by its low output noise, which is essential for high-precision applications where noise can interfere with the performance of sensitive circuitry. This feature, combined with its excellent line and load regulation, ensures a clean and stable reference signal is provided at all times.

This voltage reference comes in a small, surface-mount package, the 3-pin SC70, which is suitable for space-constrained applications. It is also offered in tape and reel form, denoted by the "+T" suffix, which facilitates automated manufacturing processes by allowing for easy pick-and-place assembly.

Overall, the MAX6138BEXR25+T is a reliable and robust component that delivers high accuracy and stability with minimal power consumption. It is an excellent choice for designers looking to enhance the performance of their precision electronics while maintaining efficiency and reducing space requirements.

Key Features:

  • Fixed 2.5V Output Voltage
  • Low Dropout Voltage
  • Low Temperature Coefficient
  • Low Output Noise
  • Excellent Line and Load Regulation
  • Compact SC70 Package
  • Available in Tape and Reel for Automated Assembly

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess