EN
  • EN
  • DE

IN4148WS-7-F

Part No IN4148WS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 150MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75V
Current - Average Rectified (Io) 150mA
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 068852-IN4148WS-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IN4148WS-7-F CAD Model

Description

Product Overview: IN4148WS-7-F by Diodes Incorporated

The IN4148WS-7-F, manufactured by Diodes Incorporated, is a high-speed switching diode that has been crafted with precision to cater to a wide range of fast switching applications. This diode is a surface-mount device encapsulated in a small SOD-323 package, making it ideal for use in space-constrained applications where efficient use of PCB real estate is critical.

Key Features

  • Fast Switching Speed: The IN4148WS-7-F is designed to offer fast switching capabilities, with a reverse recovery time that ensures quick transitions from conducting to non-conducting states.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss during operation, enhancing the overall efficiency of the electronic circuit.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the IN4148WS-7-F is built to meet high reliability standards, ensuring a long operational lifespan.
  • Surface-Mount Package: The SOD-323 package is not only compact but also allows for automated assembly processes, which can reduce manufacturing time and costs.

Applications

The versatility of the IN4148WS-7-F makes it suitable for various applications, including:

  • High-speed switching in digital circuits
  • Logic level conversion
  • Pulse shaping and waveform generation
  • Reverse power protection
  • Signal demodulation

Specifications

The IN4148WS-7-F boasts the following specifications:

  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 100V
  • Forward Continuous Current (I<sub>F): 150mA
  • Power Dissipation (P<sub>D): 200mW
  • Operating Junction Temperature Range: -65°C to +150°C

Environmental Compliance

The IN4148WS-7-F adheres to environmental standards, being lead-free (Pb-free) and compliant with RoHS (Restriction of Hazardous Substances) regulations. This ensures that the product is suitable for use in environmentally sensitive applications and helps manufacturers meet global environmental requirements.

With its robust design and high-performance characteristics, the IN4148WS-7-F from Diodes Incorporated stands out as a reliable and efficient component for designers and engineers looking to optimize their high-speed switching applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess