EN
  • EN
  • DE

GPR3415MTR-G1

Part No GPR3415MTR-G1
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824242-GPR3415MTR-G1
Ultra Librarian 3D Model Ultra Librarian GPR3415MTR-G1 CAD Model

Description

The GPR3415MTR-G1 is a high-performance, precision rectifier module designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to offer superior rectification efficiency and is well-suited for a variety of applications, including power management, conversion, and conditioning systems.

Key Features

  • High Current Capability: The GPR3415MTR-G1 is capable of handling high current, making it ideal for applications that demand robust power handling.
  • Low Forward Voltage Drop: This product is designed with a low forward voltage drop, which enhances its efficiency in converting AC to DC, leading to energy savings and reduced heat generation.
  • High Surge Capacity: It can withstand high surge currents, providing reliable performance under stress and enhancing the durability of the end application.
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in various global markets.
  • Surface Mount Package: The GPR3415MTR-G1 comes in a surface mount package, which allows for efficient assembly and space-saving design on printed circuit boards (PCBs).

Applications

The GPR3415MTR-G1 is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power adapters
  • Automotive systems
  • Telecommunications equipment
  • Consumer electronics
  • Industrial power units

Product Specifications

Diodes Incorporated has equipped the GPR3415MTR-G1 with specifications that ensure high performance and reliability:

  • Package Type: MTR
  • Configuration: Single
  • Rectifier Type: Standard
  • Peak Reverse Voltage (PRV): Specified by the manufacturer
  • Forward Continuous Current: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer

For detailed specifications, potential buyers should consult the datasheet provided by Diodes Incorporated or contact their customer service for personalized assistance.

In summary, the GPR3415MTR-G1 from Diodes Incorporated represents a reliable and efficient solution for designers looking to improve the performance of their power rectification systems. Its robust features and compliance with environmental standards make it a valuable component in a wide array of electronic products.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,300 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess