EN
  • EN
  • DE

GBPC2506

Part No GBPC2506
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description HIGH CURRENT SILICON BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 25 Amperes) | BRIDGE RECT 1PHASE 600V 25A GBPC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 12.5A
Current - Reverse Leakage at Vr 5μA at 600V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style QC Terminal
Manufacturer Package 4-Square, GBPC
Supplier Device Package GBPC
Family Part Number GBPC2506
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1176983-GBPC2506
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian GBPC2506 CAD Model

Description

Diodes Incorporated GBPC2506 Bridge Rectifier

The GBPC2506 is a robust single-phase bridge rectifier from Diodes Incorporated, renowned for its high efficiency and reliability in converting alternating current (AC) to direct current (DC). This electronic component is designed to suit a wide array of applications, including power supplies, battery chargers, and other electronic devices that require rectification of AC input.

Constructed with a glass passivated chip junction, the GBPC2506 offers improved reliability and a higher surge overload rating, which is essential for applications that may experience sudden surges in power. With a maximum repetitive peak reverse voltage of 600V, it is well-suited for systems that operate within this voltage range, ensuring safe and stable performance.

One of the key features of the GBPC2506 is its high forward current capability, with a peak forward surge current of 300A, which is beneficial for handling high transient loads without damage. The average forward rectified output current is 25A at a temperature of 55°C, making it a solid choice for medium-power requirements.

The rectifier comes in a GBPC package, which is known for its easy mounting on a heatsink, allowing for efficient heat dissipation and contributing to the device's longevity. This package offers isolation from the printed circuit board (PCB), which minimizes thermal resistance and leads to better thermal management.

Additional features of the GBPC2506 include a low forward voltage drop, which enhances power efficiency by reducing losses during the rectification process. The device also has a high isolation voltage from case to leads, providing excellent electrical isolation and preventing potential short circuits.

Overall, the GBPC2506 from Diodes Incorporated is a high-quality bridge rectifier that delivers dependable performance and is an excellent choice for designers looking for a component that balances efficiency with robustness. Its specifications and packaging make it a versatile solution for a variety of power conversion applications.

For detailed information about the GBPC2506, including electrical characteristics, mechanical data, and safety standards, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1641 $54.1333
30+ $3.4167 $102.5010
46+ $3.3099 $152.2554
63+ $3.2032 $201.8016
81+ $3.0964 $250.8084
109+ $2.7761 $302.5949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess