EN
  • EN
  • DE

P89C51X2BN/00

Part No P89C51X2BN/00
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343591-P89C51X2BN/00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C51X2BN/00 CAD Model

Description

The NXP P89C51X2BN/00 is a highly integrated and feature-rich 8-bit microcontroller that belongs to the P89C51X2 series, designed for a wide range of applications requiring advanced communication and control capabilities. This microcontroller is based on the proven 8051 architecture, renowned for its ease of use and robust performance in embedded systems.

Key Features

  • CPU Core: 8051-based core operating at up to 40 MHz frequency, providing a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 64 KB of Flash memory and 1,024 bytes of RAM, it offers ample space for application code and data storage without external memory components.
  • Enhanced I/O Capabilities: Features a wide range of digital I/O ports, including standard 8051 ports and additional functions, for flexible interfacing with peripherals and other devices.
  • Serial Communication: Comes with a full-duplex enhanced UART, supporting high-speed serial communication for seamless connectivity with other microcontrollers, computers, and network modules.
  • Timers and Counters: Multiple 16-bit timers/counters with dedicated high-speed outputs for precise timing and event counting tasks.
  • Power Management: Offers various power-saving modes, including Idle and Power-down modes, to optimize power usage for battery-powered and energy-sensitive applications.
  • In-System Programming (ISP): The Flash memory can be programmed and reprogrammed in-circuit via a serial interface, simplifying the development process and enabling easy firmware updates.
  • Interrupt System: A robust interrupt system with multiple priority levels ensures responsive and efficient handling of real-time events.

Applications

The P89C51X2BN/00 microcontroller is ideal for use in a variety of applications, including but not limited to industrial control systems, home automation, consumer electronics, automotive systems, and communication devices. Its reliable performance and rich set of features make it a preferred choice for designers looking for a versatile and cost-effective microcontroller solution.

Technical Specifications

  • Product Number: P89C51X2BN/00
  • Manufacturer: NXP Semiconductors
  • Core Size: 8-bit
  • Speed: Up to 40 MHz
  • Flash Memory: 64 KB
  • RAM: 1 KB
  • Operating Temperature: -40°C to +85°C
  • Package / Case: PDIP-40

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess