EN
  • EN
  • DE
  • IT

VSP5324TRGCRQ1

Part No VSP5324TRGCRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 4 Input 4 - 64-VQFN (9x9)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name VSP5324
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52209-6, VSP5324TRGCRQ1-ND, 296-52209-2, 296-52209-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938880-VSP5324TRGCRQ1
Ultra Librarian 3D Model Ultra Librarian VSP5324TRGCRQ1 CAD Model

Description

Introducing the VSP5324TRGCRQ1 from Texas Instruments

The VSP5324TRGCRQ1 is a state-of-the-art automotive camera signal processor and serializer from the renowned Texas Instruments. This high-performance product is designed to meet the rigorous demands of advanced driver assistance systems (ADAS) and automotive camera applications. It is part of TI's commitment to providing innovative solutions that enhance the safety and functionality of modern vehicles.

At the core of the VSP5324TRGCRQ1 is its ability to provide exceptional image quality and reliable data transmission. It supports a wide range of camera sensors and interfaces, making it versatile for multiple automotive applications. With its advanced signal processing capabilities, this product ensures clear and crisp images even in challenging lighting conditions, which is crucial for the accurate functioning of ADAS.

The device is built with robustness in mind, featuring an extended temperature range suitable for automotive environments. Its compact form factor allows for easy integration into various vehicle systems without compromising on space. Additionally, the VSP5324TRGCRQ1 comes with built-in diagnostics and error detection mechanisms that are essential for safety-critical applications, ensuring reliable performance over the vehicle's lifetime.

Some key features of the VSP5324TRGCRQ1 include:

  • High-quality image signal processing for superior visual performance.
  • Compatibility with a broad range of image sensors and interfaces.
  • Robust design that withstands harsh automotive conditions.
  • Advanced diagnostics and error detection for enhanced reliability.
  • Compact packaging for seamless integration into vehicle systems.

Whether it's for parking assistance, lane departure warning, or collision avoidance systems, the VSP5324TRGCRQ1 is an ideal choice for manufacturers looking to incorporate reliable and high-quality camera systems into their vehicles. With Texas Instruments' reputation for quality and innovation, the VSP5324TRGCRQ1 is set to become a key component in the future of automotive safety technology.

You May Also Be Interested in

Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $12.1234
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.8531 $117.8531
2+ $114.0514 $228.1028
3+ $110.2497 $330.7491
4+ $98.8445 $395.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess