EN
  • EN
  • DE

GBJ802

Part No GBJ802
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 200V 8A GBJ / Bridge Rectifier Single Phase Standard 200 V Through Hole GBJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Bridge Rectifiers
Mfr Diodes Incorporated
Series -
Package Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 8 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 4 A
Current - Reverse Leakage @ Vr 5 µA @ 200 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBJ
Supplier Device Package GBJ
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 15 pcs
Win Source Part Number 1382145-GBJ802
Ultra Librarian 3D Model Ultra Librarian GBJ802 CAD Model

Description

The GBJ802 is a high-quality bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This electronic component is designed to efficiently convert an alternating current (AC) input into a direct current (DC) output, a process essential for numerous electronic applications. With its robust construction and reliable performance, the GBJ802 is suitable for a diverse range of products, including power supplies, battery chargers, and other energy conversion systems.

Key Features

  • High Current Rating: The GBJ802 can handle a significant current load, making it ideal for applications requiring a high power output.
  • High Reverse Voltage: It is capable of withstanding high reverse voltages, which ensures stability and longevity in fluctuating electrical environments.
  • Low Forward Voltage Drop: The component exhibits a low forward voltage drop, contributing to its efficiency by minimizing power loss during operation.
  • Isolation Voltage: With a high isolation voltage, the GBJ802 provides excellent electrical isolation between the input and output, enhancing the safety of the end application.
  • Package: It comes in a square package that is easy to mount on a printed circuit board (PCB) and is compatible with standard soldering processes.

Electrical Specifications

The GBJ802 boasts impressive electrical characteristics that make it a top choice for demanding applications. It has a repetitive peak reverse voltage (VRRM) of 800V, which ensures that it can handle high voltage requirements. The average rectified forward current (IF(AV)) is rated at 8A, providing ample current for a wide range of electronic devices. Additionally, the maximum forward voltage drop (VF) at IF(AV) is specified to be low, which contributes to the overall efficiency of the system it is integrated into.

Applications

Thanks to its robust design and electrical properties, the GBJ802 is well-suited for use in a variety of applications. It is commonly employed in switch-mode power supplies (SMPS), adapters, lighting circuits, and other power conversion and management systems that require a reliable and efficient rectification process.

Conclusion

Diodes Incorporated's GBJ802 bridge rectifier is a testament to the company's commitment to producing high-quality, reliable components for the electronics industry. With its high current and voltage ratings, low power loss, and safety features, the GBJ802 is an excellent choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess