EN
  • EN
  • DE

GBJ1006

Part No GBJ1006
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 10A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 600V 10A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 5A
Current - Reverse Leakage at Vr 10μA at 600V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Family Part Number GBJ1006
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176898-GBJ1006
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GBJ1006 CAD Model

Description

Product Overview: GBJ1006 Bridge Rectifier

The GBJ1006 is a robust bridge rectifier from Diodes Incorporated, renowned for its high efficiency and reliability in converting alternating current (AC) to direct current (DC). Encased in a GBJ package, this component is designed to offer a compact and efficient solution for AC to DC conversion in a wide range of electronic applications.

Key Features

  • High Current Rating: The GBJ1006 supports a forward rectified current of 10A, making it suitable for handling high-current applications.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 600V, it is capable of enduring significant voltage spikes without performance degradation.
  • Low Forward Voltage Drop: This characteristic ensures minimal power loss during the rectification process, enhancing overall efficiency.
  • High Surge Current Capability: The device can withstand high surge currents, ensuring reliability under transient conditions.
  • Isolation Voltage: Offering an isolation voltage of 1500V from case to leads, it provides additional safety and stability for the electronic circuits.

Applications

The GBJ1006 is versatile and can be used in a variety of applications, including:

  • Power Supplies
  • AC/DC Converters
  • Power Inverters
  • Motor Controllers
  • Lighting Circuits
  • Adapters and Battery Chargers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The GBJ1006 is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial, commercial, and consumer applications. Its long operational life and consistent performance make it a preferred choice for engineers and designers looking for a reliable bridge rectifier solution.

Environmental Compliance

The GBJ1006 is RoHS compliant, adhering to the latest environmental standards and regulations. It is designed to meet the needs of eco-conscious businesses, aiming to reduce hazardous substances in electronic components.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2197 $50.5310
555+ $0.1803 $100.0665
860+ $0.1746 $150.1560
1,185+ $0.1690 $200.2650
1,530+ $0.1634 $250.0020
2,050+ $0.1465 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess