EN
  • EN
  • DE

FSD273TA

Part No FSD273TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR CAP CC SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 32.5pF @ 1.5V, 1MHz
Capacitance Ratio 2
Capacitance Ratio Condition C0.5/C2.5
Voltage - Peak Reverse (Max) 12V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 250 @ 0.5V, 50MHz
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 016533-FSD273TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSD273TA CAD Model

Description

Product Overview: FSD273TA - Diodes Incorporated

The FSD273TA is a high-performance, integrated power switch designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is tailored to meet the stringent requirements of power management applications, offering a compact and efficient solution for AC/DC power conversion.

Key Features:

  • High-Voltage Tolerance: The FSD273TA is capable of withstanding high input voltages, making it suitable for a wide range of applications, especially where input voltage fluctuation is a concern.
  • Advanced Protection: It includes built-in overvoltage protection, overcurrent protection, and thermal shutdown features to ensure the safety and reliability of the end application.
  • Energy Efficient: The device is designed to minimize standby power consumption, thereby increasing the energy efficiency of the application it is used in.
  • Integrated PWM Controller: With an integrated Pulse Width Modulation (PWM) controller, the FSD273TA provides precise control over the power conversion process, enhancing performance and efficiency.

Applications:

The FSD273TA is versatile and can be employed in a variety of applications, including:

  • Power supplies for LCD monitors and TVs
  • Adapter and charger applications
  • Standby and auxiliary power supplies

Product Specifications:

Parameter Value Input Voltage Up to 500V Output Power Dependent on external components Operating Frequency Up to 134kHz Package TO-220-6L

The FSD273TA is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. Its integration of a PWM controller and robust protection features, paired with its high-voltage capabilities, make it an ideal choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9697 $58.1820
150+ $0.7957 $119.3550
225+ $0.7708 $173.4300
310+ $0.7459 $231.2290
405+ $0.7211 $292.0455
540+ $0.6465 $349.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess