EN
  • EN
  • DE

FMMV2109TA

Part No FMMV2109TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAPAC 30V 33PF SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Obsolete(EOL)
Capacitance @ Vr, F 36.3pF @ 4V, 1MHz
Capacitance Ratio 3.3
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 280 @ 4V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 024677-FMMV2109TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMV2109TA CAD Model

Description

Introducing the FMMV2109TA from Diodes Incorporated

Diodes Incorporated presents the FMMV2109TA, a high-performance varactor diode designed for the modern needs of RF and VCO (Voltage-Controlled Oscillator) applications. This varactor diode is known for its excellent tuning ratio and low series resistance, making it an ideal choice for a wide range of frequency control and filtering applications.

The FMMV2109TA operates efficiently in a voltage range that enables precise tuning of the capacitance, which is essential for applications requiring fine frequency adjustment. With its high-quality construction, it provides a stable and reliable performance over a broad range of temperatures, ensuring consistent operation in various environments.

One of the key features of the FMMV2109TA is its miniature package design. Encased in a SOD-523 package, it is optimized for space-constrained applications without compromising on performance. This small form factor is particularly beneficial for portable and handheld devices where space is at a premium.

Specifications of the FMMV2109TA include a reverse voltage of 20V and a capacitance range that makes it versatile for use in tunable filters, RF circuits, and VCOs. Its high Q factor ensures minimal signal loss, contributing to the efficiency of the overall circuit design. The varactor diode's low leakage current is another highlight, reducing power consumption and enhancing the longevity of the product.

Applications for the FMMV2109TA are diverse, ranging from wireless communication devices to phase-locked loop circuits in telecommunications equipment. Its robustness and reliability also make it suitable for automotive electronics and other high-demand industries.

Diodes Incorporated's commitment to quality is evident in the FMMV2109TA, which is manufactured to meet stringent industry standards. The company's reputation for producing durable and precise components is well represented in this varactor diode, assuring designers and engineers of a component that delivers performance and consistency.

For those seeking a varactor diode that offers a balance of size, performance, and reliability, the FMMV2109TA from Diodes Incorporated is an excellent choice. Its features make it a go-to component for those who demand the best in RF and VCO tuning applications.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess