EN
  • EN
  • DE

LTC981CG

Part No LTC981CG
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 880100-LTC981CG
Ultra Librarian 3D Model Ultra Librarian LTC981CG CAD Model

Description

Product Overview: LTC981CG by Analog Devices Inc.

The LTC981CG is a cutting-edge product from Analog Devices Inc., designed to meet the demanding needs of modern electronic applications. This high-performance component is a testament to Analog Devices' commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • Precision Performance: The LTC981CG offers precise voltage regulation, ensuring stable and reliable operation even under varying conditions. Its accuracy is paramount for critical applications where voltage fluctuations can lead to performance degradation or system failure.
  • Robust Design: Engineered for durability, this device can withstand harsh environments and is resistant to temperature variations. Its robust design makes it suitable for industrial, automotive, and aerospace applications where reliability is non-negotiable.
  • Energy Efficiency: With power efficiency in mind, the LTC981CG minimizes energy waste, contributing to longer battery life in portable devices and reduced power consumption in stationary applications.
  • Compact Footprint: The compact design of the LTC981CG allows for integration into space-constrained designs, providing exceptional performance without compromising on space.
  • Easy Integration: Designed to be user-friendly, the LTC981CG can be easily incorporated into a wide range of electronic systems, thanks to its compatibility with standard manufacturing processes.

Applications

The versatility of the LTC981CG makes it an ideal choice for a multitude of applications, including but not limited to:

  • Power supply regulation for sensitive electronics
  • Automotive systems requiring consistent performance
  • Industrial equipment demanding high reliability
  • Portable devices where energy efficiency is crucial
  • Telecommunication infrastructure with strict power requirements

Technical Specifications

The LTC981CG boasts an array of technical specifications that underscore its performance capabilities. For detailed technical information, potential users are encouraged to refer to the official datasheet provided by Analog Devices Inc., which offers comprehensive insights into the product's electrical characteristics, operational limits, and mechanical parameters.

In summary, the LTC981CG from Analog Devices Inc. is a superior choice for designers and engineers seeking a reliable, high-performance voltage regulation solution. Its combination of precision, efficiency, and compact size makes it a versatile component for a wide range of technological applications.

You May Also Be Interested in

Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $58.2090
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3587 $60.4566
42+ $2.7558 $115.7436
65+ $2.6704 $173.5760
90+ $2.5837 $232.5330
116+ $2.4983 $289.8028
155+ $2.2395 $347.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess