EN
  • EN
  • DE

FMMT2907TA

Part No FMMT2907TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 60 V
Collector Emitter Voltage (VCEO) 40 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 200 MHz
Max Collector Current 600 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Polarity PNP
RoHS Non-Compliant
Win Source Part Number 1059447-FMMT2907TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMT2907TA CAD Model

Description

Introducing the FMMT2907TA PNP Transistor

The FMMT2907TA is a high-performance PNP transistor designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This transistor is part of their renowned FMMT series, which are known for their reliability and efficiency in various electronic applications.

The FMMT2907TA offers excellent power handling capabilities with a collector current of up to -600 mA, making it suitable for moderate power applications. With a collector-base voltage (VCBO) of -60V and a collector-emitter voltage (VCEO) of -40V, this device can handle significant voltage levels while maintaining stable operation.

One of the standout features of the FMMT2907TA is its high current gain bandwidth product (fT) of 200MHz, which ensures that the transistor can respond quickly to changes in input signals, making it ideal for amplification and switching applications in high-frequency circuits.

Moreover, the FMMT2907TA has a low saturation voltage, which minimizes power loss and improves efficiency, a critical factor for battery-powered devices and energy-sensitive systems. This characteristic, combined with fast switching speeds, makes the FMMT2907TA an excellent choice for power management circuits, audio amplifiers, signal processing, and other applications that require efficient power control.

Encased in a SOT-23 package, the FMMT2907TA is not only powerful but also compact, allowing for high-density mounting and saving valuable board space in today's miniaturized electronic assemblies. The small form factor does not compromise the thermal performance, as the SOT-23 package provides adequate heat dissipation for most applications.

Compliant with RoHS directives, the FMMT2907TA is environmentally friendly, catering to the growing demand for green products in the electronics industry. Diodes Incorporated ensures that this component meets the highest quality and performance standards, offering designers a reliable and efficient solution for their PNP transistor needs.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the FMMT2907TA from Diodes Incorporated is a versatile and robust component that will enhance the performance and reliability of your circuit designs.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess