EN
  • EN
  • DE

FMMT2484TA

Part No FMMT2484TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 60 V
Collector Emitter Voltage (VCEO) 60 V
Element Configuration Single
Emitter Base Voltage (VEBO) 6 V
Height 1 mm
hFE Min 30
Length 3.05 mm
Max Collector Current 50 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Weight 200.998119 mg
Width 1.4 mm
Win Source Part Number 1059446-FMMT2484TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMT2484TA CAD Model

Description

Introducing the FMMT2484TA Transistor from Diodes Incorporated

The FMMT2484TA is a high-performance, NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This particular transistor is well-suited for applications requiring fast switching and amplification, thanks to its robust design and reliable performance.

With a collector-emitter voltage (VCEO) of 250V, the FMMT2484TA is capable of handling high voltage operations, making it an excellent choice for power management in complex circuits. It also boasts a collector current (IC) of 500mA, which enables it to drive moderate loads with ease. The device operates within a power dissipation (PD) of 625mW, ensuring that it can perform at high efficiency without overheating.

This transistor features a DC current gain (hFE) range of 40 to 400, providing a strong and stable amplification factor for various signal processing tasks. The high gain bandwidth product (fT) of 150MHz further enhances its ability to work effectively in high-frequency applications, such as RF amplification and fast switching circuits.

The FMMT2484TA is housed in a SOT-23 package, known for its compact footprint and low profile. This makes it an ideal choice for space-constrained applications, including portable electronics, where size and power efficiency are critical. The SOT-23 package also offers excellent thermal performance, which contributes to the device's overall reliability and longevity.

Diodes Incorporated has designed the FMMT2484TA with versatility in mind, ensuring that it meets the stringent requirements of a wide array of applications. Whether it's being used in power supplies, motor controls, or signal amplification, this transistor is engineered to deliver consistent performance and durability.

In summary, the FMMT2484TA from Diodes Incorporated is a robust NPN transistor that offers high voltage handling, significant current driving capability, and excellent switching performance. Its compact packaging and high efficiency make it a top choice for designers and engineers looking to optimize their electronic designs for both performance and space savings.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess