EN
  • EN
  • DE

FK2470001

Part No FK2470001
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 24.7500MHZ CMOS / 24.75 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ FK
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 24.75 MHz
Output CMOS
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.045" (1.15mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 977476-FK2470001
Ultra Librarian 3D Model Ultra Librarian FK2470001 CAD Model

Description

The FK2470001 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed for a wide range of applications, including power management, signal processing, and automotive systems. With its robust design and advanced technology, the FK2470001 is engineered to provide reliable and efficient performance in even the most demanding environments.

Key Features

  • High Accuracy: The FK2470001 offers exceptional precision, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, helping to extend battery life in portable devices and reduce overall energy costs.
  • Wide Operating Temperature Range: Capable of functioning across a broad temperature spectrum, the FK2470001 is ideal for use in applications subjected to extreme conditions.
  • Durable Construction: Its robust build quality ensures that the FK2470001 can withstand the rigors of everyday use, including vibration and shock resistance.
  • Flexible Integration: The compact form factor and compatibility with various circuit designs make it easy to integrate into existing and new systems.

Applications

The versatility of the FK2470001 allows it to be used in multiple sectors. It's particularly well-suited for:

  • Automotive electronics, such as engine control units and infotainment systems
  • Industrial automation, including process control and monitoring
  • Consumer electronics, like smartphones and wearable technology
  • Power supply units, ensuring stable and efficient energy distribution
  • Telecommunications infrastructure, supporting high-speed data transmission and signal integrity

Technical Specifications

The FK2470001 boasts a comprehensive set of technical specifications that underscore its suitability for high-performance applications. These specifications include a wide input voltage range, high output current capability, and fast switching speeds. Additionally, it features built-in protection mechanisms such as overcurrent, overtemperature, and electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the device.

For detailed technical data, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their sales and support team.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess