EN
  • EN
  • DE

SN74LV74ADGVR

Part No SN74LV74ADGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TVSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74LV74
Other Names 296-9842-1,-SN74LV74ADGVRG4R,SN74LV74ADGVRG4,-SN74LV74ADGVRG4,SN74LV74ADGVRG4,-SN74LV74ADGVRE4,2156-SN74LV74ADGVR,TEXTISSN74LV74ADGVR,SN74LV74ADGVRE4,SN74LV74ADGVRE4,-SN74LV74ADGVRE4R,-296-9842-1,296-9842-6,296-9842-6R,-SN74LV74ADGVRR,-296-9842-1,296-9842-2
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258445-SN74LV74ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LV74ADGVR CAD Model

Description

Product Overview: SN74LV74ADGVR from Texas Instruments

The SN74LV74ADGVR is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit (IC) from the reputable semiconductor manufacturer, Texas Instruments (TI). This device is designed for use in a wide range of electronics applications requiring the capture and storage of binary data. It is part of the LV family, which means it operates at low voltage and is optimized for low power consumption and high-speed operation.

Constructed with advanced silicon-gate CMOS technology, the SN74LV74ADGVR ensures reliable operation and high functionality. This IC features two flip-flops with individual clear and set inputs for each flip-flop. The clear and set functions are independent of the clock and are initiated by a low-level input. The device also includes a clock input and a data input for each flip-flop.

The output capabilities of the SN74LV74ADGVR are both Q and Q-bar, providing the inverted and non-inverted data respectively. This makes it suitable for a variety of applications, including data storage, data transfer, frequency division, and counters. The flip-flop's positive-edge-triggered clocking ensures that the state of the data input is captured at the moment of the rising edge of the clock signal, providing precise control over data flow.

One of the key features of this product is its ability to operate over a wide supply voltage range of 2V to 5.5V. This makes it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems. Additionally, the SN74LV74ADGVR offers a high degree of immunity to static discharge, ensuring robust performance in environments prone to electrical noise.

The IC is available in a compact, surface-mount TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix in its part number. This package type is ideal for space-constrained applications and allows for efficient use of PCB real estate.

In summary, the SN74LV74ADGVR from Texas Instruments is a versatile and reliable component for digital logic applications, offering low power consumption, high speed, and a small footprint, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess