EN
  • EN
  • DE

DRTR5V0U4TS-7

Part No DRTR5V0U4TS-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10VC TSOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications Automotive, HDMI
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-26
Win Source Part Number 014598-DRTR5V0U4TS-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DRTR5V0U4TS-7 CAD Model

Description

Introducing the DRTR5V0U4TS-7 from Diodes Incorporated

The DRTR5V0U4TS-7 is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for a wide range of electronic applications.

Key Features

  • Low Clamping Voltage: The DRTR5V0U4TS-7 is designed to offer superior protection for sensitive electronic circuits by providing a low clamping voltage during transient voltage spikes, ensuring that the connected components remain safe from electrical overstress.
  • High Surge Capability: This device is capable of withstanding high surge currents, making it an ideal choice for protecting high-speed data lines and other vulnerable circuits against surge-induced damages.
  • Low Capacitance: With its low input capacitance, the DRTR5V0U4TS-7 ensures that signal integrity is maintained, especially important in high-speed communication applications where any additional capacitance can degrade the signal quality.
  • Small Package Size: The ultra-small SOD-523 package allows for space-saving PCB design, which is crucial for modern electronic devices where real estate is at a premium.

Applications

The versatility of the DRTR5V0U4TS-7 makes it suitable for a wide array of applications. It is commonly used in:

  • Portable Electronics: Smartphones, Tablets, and Laptops
  • Communication Systems: Ethernet, USB Interfaces, and HDMI
  • Consumer Electronics: Digital Cameras, Gaming Consoles, and Smart TVs
  • Industrial Controls: PLCs and Sensor Interfaces

Quality and Reliability

Diodes Incorporated ensures that each DRTR5V0U4TS-7 unit meets the highest quality and reliability standards. The product undergoes rigorous testing to guarantee performance under the most demanding conditions. This dedication to quality means that when you choose the DRTR5V0U4TS-7 for your project, you are selecting a component that you can trust to protect your investment and keep your systems running smoothly.

In conclusion, the DRTR5V0U4TS-7 from Diodes Incorporated represents a blend of advanced protection features, compact design, and reliable performance, making it an excellent choice for modern electronics requiring robust transient voltage suppression.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1167 $58.3500
1,205+ $0.0959 $115.5595
1,875+ $0.0924 $173.2500
2,565+ $0.0901 $231.1065
3,335+ $0.0866 $288.8110
4,480+ $0.0774 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,700 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess