EN
  • EN
  • DE

S29GL256M11TAIR1

Part No S29GL256M11TAIR1
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186184-S29GL256M11TAIR1
Popularity Low
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian S29GL256M11TAIR1 CAD Model

Description

The S29GL256M11TAIR1 is a 256 Mbit (32 Mbyte) NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies). It's part of the GL-M series, known for its reliability and performance in embedded systems.

Applications:

  • Automotive Applications: Used for storing boot code, application code, and data in automotive systems like engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial Control: Employed in industrial automation equipment, programmable logic controllers (PLCs), and human-machine interfaces (HMIs) for program storage and data logging.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing firmware and configuration data.
  • Medical Devices: Found in medical imaging equipment, patient monitoring systems, and diagnostic tools for storing software and critical data.
  • Aerospace and Defense: Integrated into avionics systems, military communication devices, and other high-reliability applications.

Features:

  • Capacity: 256 Mbit (32 Mbyte) of storage.
  • Supply Voltage: Operates on a 3.0V supply voltage.
  • Interface: Parallel interface for high-speed data access.
  • Sector Architecture: Offers uniform sector architecture for efficient memory management.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data corruption.
  • Endurance: High endurance, capable of withstanding a large number of program/erase cycles.
  • Operating Temperature: Wide operating temperature range suitable for harsh environments.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reliable Data Storage: Provides non-volatile storage, ensuring data retention even when power is removed.
  • Fast Access Times: Enables quick program execution and data retrieval due to its fast read speeds.
  • Efficient Memory Management: Uniform sector architecture simplifies memory management and reduces overhead.
  • Data Protection: Write protection features safeguard against accidental data corruption, enhancing system reliability.
  • Long-Term Availability: Designed for long-term availability, ensuring a stable supply for embedded systems.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and cost for various applications.

The S29GL256M11TAIR1 is offered in various package options, allowing for flexibility in system design. Specific timing characteristics, such as read access time and write cycle time, can be found in the device datasheet. Its robust design and comprehensive feature set make it a suitable choice for demanding embedded applications.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess