The DMN5L06VAK-7-55 is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) from Diodes Incorporated, designed for power switching and amplification applications. This product is a testament to Diodes Incorporated's commitment to providing energy-efficient solutions to its customers, with its low on-resistance and minimal gate charge enhancing the overall efficiency of the systems it's integrated into.
Key Features
- Low On-Resistance: The DMN5L06VAK-7-55 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
- High-Speed Switching: With fast switching capabilities, this MOSFET is ideal for high-speed circuitry, contributing to better performance in power management tasks.
- Dual N-Channel: The dual N-channel configuration allows for the integration of two independent MOSFETs in a single package, saving space and simplifying design in compact electronic assemblies.
- Surface Mount Package: The device comes in a small surface-mount package, specifically the SOT-26, which is suitable for automated assembly processes and helps in reducing the overall footprint on printed circuit boards (PCBs).
Applications
The DMN5L06VAK-7-55 is versatile and can be used in a wide range of electronic applications. It is particularly well-suited for:
- Power Management Circuits
- DC-DC Converters
- Battery Management Systems
- Load Switches
- Motor Control Modules
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
50V
Continuous Drain Current (I<sub>D)
540mA
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
With its robust design and reliable performance, the DMN5L06VAK-7-55 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and compactness of their electronic systems.