EN
  • EN
  • DE

DMN3051LDM-7-F

Part No DMN3051LDM-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821821-DMN3051LDM-7-F
Ultra Librarian 3D Model Ultra Librarian DMN3051LDM-7-F CAD Model

Description

Product Overview: DMN3051LDM-7-F by Diodes Incorporated

The DMN3051LDM-7-F is a high-performance, N-channel, enhancement mode field-effect transistor (FET) produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed for power switching applications and is well-suited for a variety of electronic devices that require efficient power management and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The DMN3051LDM-7-F boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power, making it ideal for high-demand circuits.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be easily turned on with low gate drive voltages, enhancing its compatibility with logic-level circuits.
  • Fast Switching Speed: Its fast switching speed is crucial for applications that require rapid transition between on and off states, reducing switching losses.
  • Surface Mount Package: Housed in a small surface mount package (SOT-23), the DMN3051LDM-7-F is perfect for applications with limited PCB space.

Applications

The DMN3051LDM-7-F is versatile and can be used in a wide range of applications, including:

  • Power management systems
  • DC-DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load switch applications
  • Portable electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMN3051LDM-7-F is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability. This MOSFET is also compliant with RoHS standards, ensuring that it meets global environmental regulations and is free from hazardous substances.

With its robust feature set and Diodes Incorporated's reputation for quality, the DMN3051LDM-7-F is an excellent choice for designers looking to enhance the efficiency and performance of their power-sensitive applications.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9510 $65.9020
5+ $27.0362 $135.1810
7+ $26.1919 $183.3433
10+ $25.3465 $253.4650
12+ $24.5022 $294.0264
16+ $21.9669 $351.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess