EN
  • EN
  • DE

DMN2056U-7

Part No DMN2056U-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CHANNEL 20V 4A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 4A
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 38mOhm at 3.6A, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 4.3nC at 4.5V
Maximum Vgs ±8V
Input Capacitance (Ciss) (Maximum) at Vds 339pF at 10V
Power Dissipation (Maximum) 940mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23-3
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804761-DMN2056U-7
Ultra Librarian 3D Model Ultra Librarian DMN2056U-7 CAD Model

Description

DMN2056U-7 - N-Channel Enhancement Mode Field Effect Transistor by Diodes Incorporated

The DMN2056U-7 is a high-performance, N-Channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This FET is part of a family of ultra-compact, surface-mount devices that offer superior efficiency and thermal performance in a wide range of electronic applications. The DMN2056U-7 is especially suitable for space-constrained designs due to its small footprint and low profile.

Constructed with advanced MOSFET technology, the DMN2056U-7 boasts impressive on-state resistance (R<sub>DS(on)) characteristics, which translate to reduced conduction losses and improved power efficiency. This makes the transistor an excellent choice for power management tasks in portable and battery-powered devices, as well as for load switch and power conversion applications.

The transistor operates with a drain-source voltage (V<sub>DS) of 20V, and a continuous drain current (I<sub>D) of 6.5A, providing a robust performance for a variety of circuits. The low threshold voltage ensures that the device can be driven by low-voltage control signals, enhancing its compatibility with modern microcontrollers and logic-level devices.

The DMN2056U-7 comes in a compact SOT-23 package, which is not only space-saving but also offers excellent thermal properties. The package is designed for easy soldering and mounting on printed circuit boards (PCBs), facilitating efficient manufacturing processes. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards, making it a responsible choice for eco-conscious product designs.

Overall, the DMN2056U-7 is a reliable and versatile component that delivers high performance in a tiny package. With its low on-resistance, high current capability, and small size, it is an ideal solution for designers looking to optimize power efficiency and save space in their next-generation electronic products.

For more detailed specifications and application notes, customers are encouraged to consult the datasheet provided by Diodes Incorporated, which offers comprehensive technical information to support the integration of the DMN2056U-7 into various electronic systems.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0574 $50.2250
1,865+ $0.0537 $100.1505
2,895+ $0.0519 $150.2505
4,145+ $0.0483 $200.2035
5,380+ $0.0465 $250.1700
6,715+ $0.0447 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,790 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess