EN
  • EN
  • DE

DMN2015UFDE-7-55

Part No DMN2015UFDE-7-55
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Description Trans Mosfet N-ch 20V 10.5A 6-PIN Dfn Ep T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055756-DMN2015UFDE-7-55
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMN2015UFDE-7-55 CAD Model

Description

Product Overview: DMN2015UFDE-7-55 by Diodes Incorporated

The DMN2015UFDE-7-55 is a high-performance, enhancement-mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is a part of their extensive range of semiconductor products and is tailored for energy-efficient power management applications. It is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Device Type: N-Channel MOSFET
  • Voltage Rating: 20V drain-source voltage (V<sub>DS)
  • Current Rating: Continuous drain current (I<sub>D) of up to 4.5A
  • R<sub>DS(on): Low on-resistance of 55 mΩ at V<sub>GS = 4.5V
  • Package: Supplied in a compact DFN2020-6 (dual flat no-leads) package
  • Power Dissipation: High power dissipation capability of 1.25W
  • Temperature Range: Operational over a -55°C to +150°C junction temperature range

Applications

The DMN2015UFDE-7-55 is ideal for a variety of applications that require efficient power control and management. Its low on-resistance and high current handling capability make it suitable for:

  • Load switches
  • Power management in portable and battery-powered devices
  • DC-DC converters
  • Motor control circuits
  • Power supply regulation

Quality and Reliability

Diodes Incorporated ensures that the DMN2015UFDE-7-55 meets the highest quality and reliability standards. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility. It is also characterized for moisture sensitivity in accordance with the Pb-free reflow requirements of the joint IPC/JEDEC standard J-STD-020.

Ordering Information

The DMN2015UFDE-7-55 is available for order in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and shipping information, contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess